EN
  • EN
  • DE

SN74ABT16500BDLR10

Part No SN74ABT16500BDLR10
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 331136-SN74ABT16500BDLR10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT16500BDLR10 CAD Model

Description

The SN74ABT16500BDLR10 is a high-performance integrated circuit (IC) from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Design: designed with 18-bit universal bus transceivers, which consist of D-type flip-flops and control circuitry arranged for multiplexed transmission of data directly from the data bus or from the internal storage registers.
  • Output: 3-state output that enables independent control of each bit
  • Operating Temperature: ability to operate over a wide temperature range, from -40°C to 85°C
  • Voltage Range: wide supply voltage range of 4.5V to 5.5V
  • Power Consumption: low power consumption
  • Package: Surface-Mount (SMT/SMD) package
  • Compliance: RoHS compliant
  • Performance: fast switching speeds and low propagation delay time
  • Protection: robust protection against damage caused by electrostatic discharge

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess