EN
  • EN
  • DE

SN74ABT16843DGGR

Part No SN74ABT16843DGGR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 18BIT BUS-INT D LATCH 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 2
Propagation Delay Time (ns) 4ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 1099052-SN74ABT16843DGGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ABT16843DGGR CAD Model

Description

The SN74ABT16843DGGR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in digital and analog semiconductor innovations. This particular component belongs to the ABT family of products, known for their advanced biCMOS technology which combines the high speed of bipolar with the low power of CMOS.

Key Features:

  • Logic Type: 20-Bit Transparent D-Type Latch with 3-State Outputs
  • Interface Type: D-Type, Transparent
  • Number of Elements: Dual 10-Bit
  • Output Type: 3-State
  • Supply Voltage (V<sub>CC): 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-TSSOP (0.240", 6.10mm Width)
  • Propagation Delay (Max): 3.8ns at 5V
  • Current - Output High, Low: ±32mA, ±64mA

Product Description:

The SN74ABT16843DGGR is engineered to be a versatile and reliable component for applications requiring transparent latches with high-speed, 3-state outputs. This device consists of two 10-bit latches with separate latch-enable (LE) and output-enable (OE) controls for each section. Data on the D-inputs can be stored in the latches by a low-to-high transition on the LE inputs. The OE inputs can be utilized to place the outputs in either a high-impedance state or a low-impedance state, thus enabling bidirectional data flow with external bus lines.

Designed for use in systems that require relatively high load drive capability and fast switching speeds, this product is ideal for a wide range of applications, from personal computers and workstations to data communication and telecommunication systems. The SN74ABT16843DGGR is also characterized for operation from -40°C to +85°C, making it suitable for industrial temperature ranges.

With its robust design and advanced technology, the SN74ABT16843DGGR from Texas Instruments is an excellent choice for designers looking for a high-quality, high-performance latch solution.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess