EN
  • EN
  • DE

SN74ABT18640DLRG4

Part No SN74ABT18640DLRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE 18BIT 56SSOP  /  Scan Test Device with Inverting Bus Transceivers IC 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Scan Test Device with Inverting Bus Transceivers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 18
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABT18640
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256284-SN74ABT18640DLRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT18640DLRG4 CAD Model

Description

Product Overview: SN74ABT18640DLRG4 from Texas Instruments

The SN74ABT18640DLRG4 is a high-performance, 20-bit bus transceiver and register designed by Texas Instruments to meet the demands of high-speed data communication and signal processing applications. This integrated circuit is part of the ABT family, known for its advanced biCMOS technology, which offers a perfect blend of speed and low power consumption.

Key Features

  • High-Speed Data Transfer: With its capability to handle fast data rates, the SN74ABT18640DLRG4 is an ideal solution for systems that require rapid data exchange, ensuring efficient operation without bottlenecks.
  • Low Power Dissipation: Despite its high-speed performance, this device maintains low power consumption, making it suitable for power-sensitive designs.
  • 20-Bit Bidirectional Bus Interface: The wide bus interface allows for the simultaneous transmission of multiple data bits, increasing the overall data throughput of the system.
  • Transparent Latches: The device features transparent latches with output enables for easy data flow control, providing flexibility in managing data streams.
  • Flow-Through Architecture: Its flow-through pinout optimizes the PCB layout by simplifying the trace routing, which can lead to reduced noise and improved signal integrity.

Applications

The SN74ABT18640DLRG4 is versatile and can be deployed in a variety of applications, including:

  • High-speed data acquisition systems
  • Communication interfaces
  • Digital signal processing (DSP)
  • Servers and networking equipment
  • Backplane interconnects

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74ABT18640DLRG4 is no exception. This product is designed to meet the stringent requirements of the industrial market, ensuring reliable performance in a wide range of environmental conditions.

Package and Availability

The SN74ABT18640DLRG4 comes in a 56-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while still offering excellent thermal performance. It is available for order and can be sourced directly from Texas Instruments or through their network of authorized distributors.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess