The SN74ABT2240AN is a high-performance, octal buffer/line driver designed by Texas Instruments to address the needs of high-speed signal transmission while maintaining the integrity of the signal. This integrated circuit is part of the ABT family, which is known for its advanced biCMOS technology, providing a perfect blend of speed and power consumption.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Voltage Rating: Operates at 4.5V to 5.5V, making it compatible with TTL logic levels
- Drive Capability: Capable of driving heavily loaded outputs with 64 mA sink and source current, ideal for driving buses and transmission lines
- Speed: Fast propagation delays and output transition times enable high-speed data transmission
- Package: Housed in a 20-pin PDIP (Plastic Dual-In-Line Package), providing robustness and ease of handling
- Temperature Range: Operates within an industrial temperature range of -40°C to 85°C
Applications
The SN74ABT2240AN is versatile and can be used in a variety of applications. It is particularly useful in systems that require high-speed data transfer and buffering, such as:
- Bus Interface Buffers
- Memory Drivers
- Data Communication Systems
- High-Speed Data Acquisition
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ABT2240AN is no exception. It is fabricated with high standards, ensuring that each device meets Texas Instruments' stringent requirements. This product is also supported by Texas Instruments' comprehensive technical documentation, making integration into your system seamless and straightforward.
Ordering Information
To order the SN74ABT2240AN or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure that you are getting the genuine product for optimal performance and reliability in your applications.