EN
  • EN
  • DE

SN74ABT2241DBR

Part No SN74ABT2241DBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUFFERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 12mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number 74ABT2241
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253121-SN74ABT2241DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ABT2241DBR CAD Model

Description

The SN74ABT2241DBR from Texas Instruments is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory driving and data bus inversion with 3-state outputs. This integrated circuit is a crucial component for systems where fast, low-power operation is a necessity.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Logic Family: ABT
  • Supply Voltage Range: 4.5V to 5.5V
  • Output Current: -32mA / 64mA
  • Operating Temperature Range: -40°C to 85°C
  • Packaging Type: SSOP (Shrink Small-Outline Package)
  • Pin Count: 20

Performance Advantages

The SN74ABT2241DBR offers a combination of high speed and low power consumption, which is essential for modern electronic applications. With a typical voltage supply of 5V, it provides a balanced performance that supports quick data transfer while maintaining energy efficiency. The 3-state outputs ensure that multiple devices can share a common bus without interference, as the output can be effectively disconnected.

Applications

This versatile buffer/line driver is suitable for a wide range of applications. It is commonly used in:

  • Memory drivers
  • Data bus drivers
  • Input/Output port drivers
  • Bus interface buffers

Reliability and Quality

As with all Texas Instruments products, the SN74ABT2241DBR is manufactured to the highest standards to ensure reliability and durability. It operates effectively across a broad temperature range, making it suitable for industrial applications subject to harsh conditions.

Ordering Information

The SN74ABT2241DBR is available in a SSOP-20 package, offering a compact footprint for space-constrained applications. When ordering, ensure that the part number matches your specific requirements for seamless integration into your design.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess