EN
  • EN
  • DE

SN74ABT2241PWR

Part No SN74ABT2241PWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP  /  Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74ABT2241
Other Names -SN74ABT2241PWRR,SN74ABT2241PWRE4,296-3951-6,296-3951-5,296-3951-6R,TEXTISSN74ABT2241PWR,296-3951-2,296-3951-1,296-3951-2R,-SN74ABT2241PWRG4R,-296-3951-1,2156-SN74ABT2241PWR,-296-3951-1,-SN74ABT2241PWRG4,-SN74ABT2241PWRE4,296-3951-1R,-SN74ABT2241PWRE4R,-296-3951-1R,SN74ABT2241PWRG4,SN74ABT2241PWRG4,SN74ABT2241PWRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260177-SN74ABT2241PWR
Ultra Librarian 3D Model Ultra Librarian SN74ABT2241PWR CAD Model

Description

The SN74ABT2241PWR from Texas Instruments is a high-performance, octal buffer/line driver designed to provide exceptional drive capability for a wide range of applications. This integrated circuit is part of the ABT family, which is known for its advanced biCMOS technology, combining the low power consumption of CMOS with the high speed and drive capacity of bipolar transistors.

Key Features:

  • Octal Bus Interface: The device contains eight independent non-inverting buffers/line drivers with 3-state outputs, which can be used to drive bus lines or buffer memory address registers.
  • 3-State Outputs: The SN74ABT2241PWR features 3-state outputs that can be placed in a high-impedance state, effectively disconnecting the output from the bus. This allows for multiple devices to share the same bus without interference.
  • High-Drive Capability: With the ability to drive up to 64 mA at 5V, this IC can drive heavily loaded bus lines with minimal signal distortion, making it ideal for high-speed data transmission.
  • Operational Range: The device operates over a broad voltage range from 4.5V to 5.5V, accommodating typical industry standards and ensuring compatibility with a variety of logic families.
  • Low Power Consumption: By utilizing advanced biCMOS technology, the SN74ABT2241PWR maintains low power dissipation, which is critical for high-density and battery-powered applications.

Applications:

The SN74ABT2241PWR is versatile and can be used in various digital systems. Typical applications include:

  • Bus drivers for memory address and data paths
  • Buffer for clock and control signal distribution
  • Interface between different voltage levels or logic families
  • Input/output port expansion for microprocessors and microcontrollers

Package and Quality:

Offered in a TSSOP (Thin Shrink Small Outline Package) form factor, the SN74ABT2241PWR ensures a compact footprint on printed circuit boards, which is beneficial for space-constrained applications. Texas Instruments commits to high-quality standards, and this product is no exception, providing reliable performance in commercial and industrial temperature ranges.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments website to ensure the SN74ABT2241PWR meets your design requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess