EN
  • EN
  • DE

SN74ABT2244AN

Part No SN74ABT2244AN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUFFERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 12mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74ABT2244
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253126-SN74ABT2244AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT2244AN CAD Model

Description

The SN74ABT2244AN is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory receivers and drivers. Manufactured by Texas Instruments, a leader in the semiconductor industry, this integrated circuit is part of the ABT family, which is known for its advanced biCMOS technology. The SN74ABT2244AN is specifically crafted to deliver both high-speed operation and the capability to drive heavily loaded outputs without compromising signal integrity, making it an ideal choice for interfacing with bus lines in a wide range of computing and telecommunications applications.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Supply Voltage Range: 4.5V to 5.5V, typically 5V operation
  • Output Current: -32mA / 64mA
  • High Drive: Capable of driving heavily loaded outputs with 25Ω series resistance to reduce signal ringing
  • Speed: Fast propagation delay times
  • Package: 20-pin DIP (Dual In-line Package)
  • Temperature Range: Operable within the industrial temperature range of -40°C to 85°C

Applications:

The SN74ABT2244AN is versatile and can be used in various applications where signal integrity and driving capability are critical. It is commonly used in:

  • Memory drivers
  • Buffer memory address registers
  • Bus transceivers
  • Backplane driver circuits
  • Data communication systems

Quality and Reliability:

Texas Instruments is committed to providing high-quality and reliable products. The SN74ABT2244AN is no exception, and it is built to offer both durability and performance in demanding environments. With its robust design and Texas Instruments' rigorous testing protocols, customers can trust the SN74ABT2244AN to perform consistently over time.

Environmental Compliance:

The SN74ABT2244AN is compliant with the RoHS directive, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electronic equipment. This commitment to environmental responsibility makes it a suitable choice for eco-conscious businesses looking to minimize their ecological footprint.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess