EN
  • EN
  • DE

TPS22915BYFPT

Part No TPS22915BYFPT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 2A 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 1.05 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 37 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA
Win Source Part Number 1111398-TPS22915BYFPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22915BYFPT CAD Model

Description

The TPS22915BYFPT from Texas Instruments is a high-performance, single-channel load switch designed for power management applications. This compact and efficient device is an ideal solution for systems that require minimal power consumption and reduced voltage drops across the switch.

Key Features

  • Ultra-Low On-Resistance (rON): The device boasts an ultra-low on-resistance, which typically stands at 28 mΩ at 5.5 V, ensuring minimal voltage drop and power loss during operation.
  • Wide Input Voltage Range: With an operating input voltage range of 1.05 V to 5.5 V, the TPS22915BYFPT is versatile and can accommodate a variety of low-voltage applications.
  • Low Quiescent Current: It features a low quiescent current of 0.5 µA (typical) when the switch is on, contributing to the overall power efficiency of the system.
  • Quick Output Discharge: The integrated quick output discharge transistor ensures a rapid discharge of the load capacitance when the switch is turned off, improving the system's response time.
  • Controlled Slew Rate: The device provides a controlled slew rate to avoid inrush current, thereby protecting downstream components from potential damage.
  • Small Footprint: Housed in a compact, space-saving 6-pin ultra-thin DSBGA package, the TPS22915BYFPT is ideal for portable and space-constrained applications.

Applications

The TPS22915BYFPT is suited for a wide range of applications, particularly where power efficiency and space are critical considerations. These applications include:

  • Smartphones, Tablets, and Wearables
  • Wireless Headsets and Earbuds
  • Portable Medical Devices
  • IoT Devices
  • Power Banks
  • SSDs and Memory Cards

Conclusion

In summary, the TPS22915BYFPT load switch from Texas Instruments is a highly efficient, reliable, and versatile component that enhances the power management capabilities of a wide array of electronic devices. Its ultra-low on-resistance, broad input voltage range, and compact design make it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7528 $52.6960
165+ $0.6177 $101.9205
255+ $0.5984 $152.5920
350+ $0.5791 $202.6850
450+ $0.5598 $251.9100
600+ $0.5019 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess