EN
  • EN
  • DE

SN74ABT244NS

Part No SN74ABT244NS
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Logic Function Buffer
RoHS Non-Compliant
Win Source Part Number 1094797-SN74ABT244NS
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ABT244NS CAD Model

Description

Product Overview: SN74ABT244NS from Texas Instruments

The SN74ABT244NS is a high-performance octal buffer and line driver designed to provide bidirectional drive currents and voltage levels that are essential for driving bus lines or buffer memory address registers. Manufactured by Texas Instruments, a leader in semiconductor solutions, the SN74ABT244NS is part of the ABT family, which is renowned for its speed and output drive over a wide operating voltage range.

Key Features

  • Octal Bus Interface: The device features eight buffers with 3-state outputs, allowing for easy interface with 8-bit bus systems.
  • High-Speed Operation: With a typical propagation delay time of 3.8 ns, the SN74ABT244NS ensures rapid data transfer, making it suitable for high-speed applications.
  • Drive Capability: It can deliver high current outputs (±24 mA) at 5V, which is ideal for driving heavy loads.
  • 3-State Outputs: The 3-state output configuration helps in creating additional flexibility in bus-oriented systems by effectively disconnecting the output from the bus.
  • Wide Operating Range: The device operates at a voltage range of 4.5V to 5.5V, which is compatible with most 5V logic systems.

Applications

The SN74ABT244NS is widely used in various applications that require a high-speed and robust interface. Some of the typical applications include:

  • Bus drivers
  • Buffer memory address registers
  • Data transmission systems
  • Backplane driving
  • Microprocessor or microcontroller interface

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability, and the SN74ABT244NS is no exception. It is available in a 20-pin SOP (Small Outline Package) that is designed for space-saving within PCB layouts. The device also meets or exceeds the specifications of the JEDEC Standard No. 7A at 5V ± 10%.

Ordering Information

For detailed ordering and shipping information, customers can refer to the Texas Instruments official website or authorized distributors. The SN74ABT244NS is available in tube or tape and reel packaging options to accommodate various production requirements.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4302 $51.6240
285+ $0.3530 $100.6050
440+ $0.3420 $150.4800
605+ $0.3309 $200.1945
785+ $0.3199 $251.1215
1,050+ $0.2868 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess