EN
  • EN
  • DE

SN74ABT2952ADBR

Part No SN74ABT2952ADBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SSOP  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number 74ABT2952
Other Names -SN74ABT2952ADBRE4R,296-3975-2R,-SN74ABT2952ADBRG4R,TEXTISSN74ABT2952ADBR,296-3975-1R,296-3975-6R,-296-3975-1,-296-3975-1R,-SN74ABT2952ADBRR,296-3975-1,296-3975-2,-296-3975-1,-SN74ABT2952ADBRG4,296-3975-6,-SN74ABT2952ADBRE4,2156-SN74ABT2952ADBR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260168-SN74ABT2952ADBR
Ultra Librarian 3D Model Ultra Librarian SN74ABT2952ADBR CAD Model

Description

Overview of SN74ABT2952ADBR

The SN74ABT2952ADBR is a high-performance integrated circuit produced by Texas Instruments, designed to offer reliable bus interface solutions in digital systems. This particular device is part of the ABT family, known for advanced biCMOS technology, which combines the strengths of both CMOS and bipolar transistors to deliver high-speed operation while maintaining low power consumption.

Key Features

  • Octal Bus Transceiver and Register: The SN74ABT2952ADBR features eight bidirectional data lines, each with a corresponding output-enable (OE) control, allowing for efficient data flow control in complex bus-oriented systems.
  • Edge-Triggered D-Type Flip-Flops: Incorporated into the design are edge-triggered D-type flip-flops with a common clock (CP) and clear (CLR) inputs. This ensures precise timing and synchronization within the data paths.
  • 3-State Outputs: The transceiver's outputs can be placed in a high-impedance state, which is essential for shared data lines in bus-structured environments, preventing conflicts and allowing for multiple devices to connect to the same bus.
  • High Drive Capability: The device is capable of driving heavy loads, with ±64 mA on the A ports and ±32 mA on the B ports, ensuring signal integrity even in demanding applications.

Applications

With its robust feature set, the SN74ABT2952ADBR is well-suited for a variety of applications, including:

  • Bus interface or signal buffering in servers and networking equipment.
  • Data communication systems where bidirectional data flow and data integrity are crucial.
  • Industrial control systems that require high-speed data transfer and processing.

Package and Quality

The SN74ABT2952ADBR comes in a 20-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications. Texas Instruments ensures the highest quality and reliability of its products, and this device is no exception, undergoing rigorous testing and quality control measures.

Conclusion

Texas Instruments' SN74ABT2952ADBR is a testament to the company's commitment to providing high-quality, high-performance integrated circuits. Whether used in data communication, computing, or industrial applications, this transceiver and register combination offers a versatile and reliable solution for complex digital systems.

You May Also Be Interested in

Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess