EN
  • EN
  • DE

SN74ABT2952ANT

Part No SN74ABT2952ANT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24DIP  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number 74ABT2952
Other Names 296-3977-5R,-SN74ABT2952ANTE4,-296-3977-5R,2156-SN74ABT2952ANT-TI,-296-3977-5,296-3977-5,SN74ABT2952ANTE4,TEXTISSN74ABT2952ANT,-296-3977-5,SN74ABT2952ANTE4,-SN74ABT2952ANTR,-SN74ABT2952ANTE4R
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260059-SN74ABT2952ANT
Ultra Librarian 3D Model Ultra Librarian SN74ABT2952ANT CAD Model

Description

Product Overview: SN74ABT2952ANT

The SN74ABT2952ANT is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This particular model is part of the ABT family, which stands for Advanced BiCMOS Technology, indicating that the device is fabricated using a combination of Bipolar and CMOS transistors to achieve superior performance characteristics.

Key Features

  • Logic Type: Octal Bus Transceiver and Register
  • Bus Direction: Bidirectional
  • Number of Elements: 2
  • Number of Bits per Element: 4
  • Output Current: ±24mA
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 24-PDIP (0.300", 7.62mm)
  • RoHS: Compliant

Performance and Applications

The SN74ABT2952ANT is designed for asynchronous communication between data buses. The control-function implementation allows for maximum flexibility in timing. This device can be used in a wide variety of applications, ranging from data transfer between two buses to signal buffering and storage. Its high-speed performance makes it suitable for use in systems with strict timing requirements.

With its bidirectional transceiver capabilities, the SN74ABT2952ANT allows for dual-direction data flow, making it ideal for multiplexed data transmission systems. The registers provide temporary storage for the data, facilitating a controlled data management process.

This product is commonly used in computing environments, telecommunications, and industrial control systems where efficient data handling and high-speed operations are critical. The robustness of the ABT series ensures that the SN74ABT2952ANT can handle the demands of high-performance applications while maintaining signal integrity and reducing power consumption.

Quality and Support

Texas Instruments provides extensive technical support and documentation for the SN74ABT2952ANT, ensuring that designers and engineers can integrate this component into their systems with confidence. The product meets stringent quality standards and is backed by Texas Instruments' commitment to customer satisfaction and product excellence.

You May Also Be Interested in

Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess