EN
  • EN
  • DE

SN74ABT377AN

Part No SN74ABT377AN
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20DIP  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tube
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 6.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 250 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-PDIP
Package / Case 20-DIP (0.300", 7.62mm)
Base Product Number 74ABT377
Other Names 2156-SN74ABT377AN,-SN74ABT377ANE4,TEXTISSN74ABT377AN,SN74ABT377ANE4,296-4010-5,-SN74ABT377ANR,-296-4010-5,-296-4010-5,-SN74ABT377ANE4R,SN74ABT377ANE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258704-SN74ABT377AN
Ultra Librarian 3D Model Ultra Librarian SN74ABT377AN CAD Model

Description

The SN74ABT377AN is a high-performance, octal D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This advanced IC is an essential component for a wide array of digital applications, particularly in systems that require the storage of eight bits of data. Its primary function is to store data bits and provide a stable data output upon command.

Key Features

  • Edge-Triggered D-Type Inputs: The SN74ABT377AN features edge-triggered D-type inputs which ensure precise timing by capturing data on the rising edge of the clock pulse.
  • Octal Flip-Flop Design: With eight flip-flops in a single package, this IC allows for the simultaneous storage of 8 bits of data, making it highly efficient for data buffering and storage applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range, typically 4.5V to 5.5V, which makes it compatible with most 5V logic systems.
  • 3-State Outputs: The flip-flops feature 3-state outputs which provide high-impedance states. This allows for direct connection to a bus-structured system without the need for interface or pull-up components.
  • High Drive Capability: The SN74ABT377AN is capable of driving heavy loads, with high-current outputs that can source or sink 48 mA, providing reliable signal integrity.

Applications

The device is ideal for a variety of digital applications, including:

  • Data storage and transfer
  • Communication systems
  • Processors and computer systems
  • Control systems
  • Buffer registers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ABT377AN is no exception. It is rigorously tested to meet stringent industry standards, ensuring optimal performance in even the most demanding environments.

Package and Availability

The SN74ABT377AN is available in a 20-pin PDIP (Plastic Dual-In-Line Package), providing easy integration into a wide range of electronic circuits. Its standard packaging makes it suitable for both prototyping and mass production.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the SN74ABT377AN.

You May Also Be Interested in

Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess