EN
  • EN
  • DE

SN74ABT5400ADW

Part No SN74ABT5400ADW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 11-BIT LINE/MEMORY DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 11
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number 74ABT5400
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Win Source Part Number 1253156-SN74ABT5400ADW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT5400ADW CAD Model

Description

SN74ABT5400ADW Octal Buffers/Drivers from Texas Instruments

The SN74ABT5400ADW is a high-performance, octal buffer/driver device designed and manufactured by Texas Instruments. This integrated circuit is part of TI's Advanced BiCMOS Technology (ABT) family, which is known for its robustness and high-speed operation. The SN74ABT5400ADW is specifically designed to facilitate the transfer of data within a wide range of digital systems, offering both the drive and the speed necessary for demanding applications.

This device features eight independent buffers/drivers with 3-state outputs, making it an ideal choice for interfacing with bus lines or buffer memory address registers. The 3-state outputs ensure that multiple outputs can be connected together for bus driving capabilities without the risk of damaging the device or connected components due to contention.

The SN74ABT5400ADW operates over a broad voltage range of 4.5V to 5.5V, which makes it compatible with most TTL (Transistor-Transistor Logic) power environments. Furthermore, it provides guaranteed output skew, guaranteed multiple output skew, and low power consumption, which is critical for maintaining the efficiency of the system it's integrated into.

Encased in a 24-pin wide-body SOIC (Small Outline Integrated Circuit) package, the SN74ABT5400ADW is designed to save precious board space while providing ample functionality. This package type is well-suited for automated assembly processes, and its wide-body form factor allows for better heat dissipation.

Applications of the SN74ABT5400ADW are diverse and include but are not limited to memory drivers, bus-oriented systems, and buffer memory address registers. Its fast switching speeds, high drive capabilities, and compatibility with ABT and TTL logic levels make it a versatile choice for designers looking to improve signal integrity and drive capability in their digital systems.

Overall, the SN74ABT5400ADW from Texas Instruments represents a reliable, high-speed solution for digital interfacing challenges, providing the performance needed for modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess