EN
  • EN
  • DE

SN74ABT640DW

Part No SN74ABT640DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Manufacturer Texas Instruments
Series 74ABT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74ABT640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-4047-5, SN74ABT640DWG4-ND, SN74ABT640DWG4, SN74ABT640DWE4, -296-4047-5-ND, -SN74ABT640DW-NDR, SN74ABT640DWE4-ND, -296-4047-5
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934489-SN74ABT640DW
Ultra Librarian 3D Model Ultra Librarian SN74ABT640DW CAD Model

Description

The SN74ABT640DW is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its reliability and versatility in various digital applications. This particular device is part of the ABT family, which is known for its advanced biCMOS technology, providing a perfect blend of speed and power consumption.

Key Features:

  • Octal Bus Transceivers: This chip features eight bidirectional data lines that allow for efficient data transfer between two buses.
  • Direction Control: The SN74ABT640DW comes with direction control (DIR) inputs that manage the direction of data flow, enabling the device to function as either a transmitter or a receiver.
  • Output Enable (OE): The output enable feature ensures that the outputs can be placed in a high-impedance state, allowing for multiple devices to connect to the same data lines without interference.
  • Wide Operating Range: It operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with mixed-voltage systems.
  • High-Speed Data Transmission: With its advanced technology, the SN74ABT640DW is capable of high-speed data transmission, which is crucial for modern digital communication and processing tasks.

Applications:

The SN74ABT640DW is ideal for a wide array of applications including:

  • Telecommunications
  • Computing systems
  • Data storage and retrieval
  • Networking equipment
  • Industrial control systems

Product Details:

The device is packaged in a 24-pin wide-body SOIC package, which provides a compact footprint while still allowing for easy integration into various circuit designs. The SN74ABT640DW is characterized for operation from -40°C to 85°C, ensuring performance in a wide range of environmental conditions. Its low power consumption and high-speed capabilities make it an excellent choice for interfacing with high-performance microprocessors and memory devices.

With Texas Instruments' commitment to quality, the SN74ABT640DW is designed to meet the stringent standards required for industrial and commercial electronic systems, providing a reliable and efficient solution for your data transmission needs.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Lowest to $1.4079

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3798 $55.1920
90+ $1.1322 $101.8980
140+ $1.0968 $153.5520
190+ $1.0614 $201.6660
245+ $1.0261 $251.3945
330+ $0.9199 $303.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 244 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess