EN
  • EN
  • DE

SN74ABT652DWR

Part No SN74ABT652DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ABT652
Other Names -296-4065-1,296-4065-6,SN74ABT652DWRE4,-SN74ABT652DWRE4,2156-SN74ABT652DWR-TITR,296-4065-1R,-SN74ABT652DWRG4,-SN74ABT652DWRE4R,-SN74ABT652DWRG4R,SN74ABT652DWRG4,-296-4065-1R,TEXTISSN74ABT652DWR,-296-4065-1,296-4065-2,-SN74ABT652DWRR,296-4065-1,SN74ABT652DWRE4,296-4065-6R,296-4065-2R,SN74ABT652DWRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260172-SN74ABT652DWR
Ultra Librarian 3D Model Ultra Librarian SN74ABT652DWR CAD Model

Description

Product Overview: SN74ABT652DWR from Texas Instruments

The SN74ABT652DWR is a high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the ABT family of products, which are known for their advanced biCMOS technology. The SN74ABT652DWR specifically is an octal bus transceiver and register with 3-state outputs, providing a versatile interface between a data bus and individual peripherals or subsystems.

This product features two distinct functional units: an octal transceiver and an octal D-type flip-flop. The transceiver allows bidirectional communication between two buses, while the flip-flop serves as a temporary storage element with the capability to store eight bits of data. Each byte can be controlled independently by the GAB and GBA control inputs, which govern the transceiver functions, and by the CLKAB and CLKBA control inputs, which control the storage registers.

The SN74ABT652DWR operates from a 4.5V to 5.5V power supply, making it compatible with most 5V systems. It can also interface with both 5V and 3.3V logic levels, ensuring versatility in mixed-voltage environments. The device is packaged in a wide-body SOP (Small Outline Package) with a 24-pin configuration (DWR suffix), which is optimized for reduced space on printed circuit boards (PCBs).

Texas Instruments has designed the SN74ABT652DWR with several features to enhance performance and reliability. It includes a built-in 25-ohm series resistance on both the A and B ports to reduce ringing and eliminate the need for external terminating resistors. The device also provides glitch-free power-up and power-down protection, which helps in preventing erroneous outputs during system power on or off.

The SN74ABT652DWR is ideal for applications in communication, computing, and networking where efficient data transfer and storage are crucial. Its robust design and advanced technology make it a reliable choice for system designers and engineers looking to optimize their high-speed digital interfaces.

For more detailed specifications and application information, designers are encouraged to consult the datasheet and Texas Instruments' support documentation.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess