EN
  • EN
  • DE

SN74ABT7819A-10PH

Part No SN74ABT7819A-10PH
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 512X18X2 80-QFP  /  Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 100MHz 8ns 80-QFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Memory Size 18K (512 x 18 x 2)
Function Synchronous
Data Rate 100MHz
Access Time 8ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 95mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-BQFP
Supplier Device Package 80-QFP (14x20)
Base Product Number 74ABT7819
Standard Package 66
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258916-SN74ABT7819A-10PH
Ultra Librarian 3D Model Ultra Librarian SN74ABT7819A-10PH CAD Model

Description

Product Overview: SN74ABT7819A-10PH

The SN74ABT7819A-10PH is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of advanced electronic systems. This device is a part of the ABT family, which is known for its speed and low power consumption, making it ideal for interfacing with high-speed microprocessors without compromising performance.

Key Features:

  • Technology: The SN74ABT7819A-10PH utilizes BiCMOS technology, which combines the advantages of both bipolar and CMOS transistors to deliver high speed and low power operation.
  • Speed: With a 10 ns maximum propagation delay, this device ensures rapid signal processing, which is crucial for high-speed data communication and processing tasks.
  • Operating Voltage: It operates at 5V, providing compatibility with standard TTL logic levels, while still offering the benefits of ABT technology.
  • I/O Capacity: The device features 18-bit bus-interface flip-flops, making it suitable for parallel data storage and transfer applications.
  • 3-State Outputs: The SN74ABT7819A-10PH includes 3-state outputs, which allow for connection to a bus-oriented system, facilitating easier data sharing and reducing the likelihood of bus contention.
  • Package: Housed in a 64-pin plastic leaded chip carrier (PLCC), the SN74ABT7819A-10PH is designed for surface mounting, offering a compact footprint for space-constrained applications.

Applications:

The versatility of the SN74ABT7819A-10PH makes it suitable for a wide range of applications, including:

  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Server and networking equipment
  • Industrial control and automation
  • Test and measurement equipment

Quality and Reliability:

As with all Texas Instruments products, the SN74ABT7819A-10PH is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under various conditions. Texas Instruments provides comprehensive technical support and documentation, making the integration of the SN74ABT7819A-10PH into your design project straightforward and efficient.

For designers and engineers seeking a reliable and high-speed interface solution, the SN74ABT7819A-10PH by Texas Instruments is an excellent choice that combines speed, power efficiency, and robustness in a compact package.

You May Also Be Interested in

Renesas Electronics America
IC FIFO ASYNC 1KX9 15NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us
Renesas Electronics America
IC FIFO 2048X18 7-5NS 80QFP / Synchronous FIFO 36K (2K x 18)(4K x 9) 133.3MHz 5ns 80-TQFP (14x14)
Lowest to $72.0644
Micron Technology Inc.
16 K X 18 DEEP SYNC FIFO
Lowest to $19.6442
Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO 512X9 32-PLCC
Lowest to $0.7396

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess