EN
  • EN
  • DE

SN74ABT7820-30PN

Part No SN74ABT7820-30PN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC FIFO ASYNC 512X18X2 80LQFP / Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 33.3MHz 17ns 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Size 18K (512 x 18 x 2)
Function Asynchronous
Data Rate 33.3MHz
Access Time 17ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 95mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 74ABT7820
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934493-SN74ABT7820-30PN
Ultra Librarian 3D Model Ultra Librarian SN74ABT7820-30PN CAD Model

Description

The SN74ABT7820-30PN is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding requirements of advanced digital systems. This chip is part of the ABT family, which is known for its advanced BiCMOS technology, offering both high speed and low power consumption.

Key Features

  • Technology: BiCMOS
  • Logic Type: Universal Bus Transceiver
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: 64-TQFP
  • Mounting Type: Surface Mount

The SN74ABT7820-30PN is equipped with 20-bit bus transceivers and registers that allow universal bus-driving capability. This feature makes it ideal for bidirectional communication between two buses. The direction of data transmission is determined by the direction control (DIR) input, while the output enable (OE) input activates the outputs when low.

The device operates at a voltage supply range of 4.5V to 5.5V, which is typical for many logic devices, ensuring compatibility with a wide range of digital systems. It also operates efficiently across an industrial temperature range from -40°C to 85°C, guaranteeing reliability in various operating conditions.

The SN74ABT7820-30PN comes in a 64-TQFP package, which is a compact, square, plastic package with 64 leads. The surface mount design of this package allows for efficient assembly on printed circuit boards, making it suitable for high-density applications.

Applications

This device is versatile and can be used in various applications, including:

  • Data communication
  • Networking equipment
  • Bus interface
  • High-speed data paths

The SN74ABT7820-30PN is a testament to Texas Instruments' commitment to providing innovative, high-quality components for the electronics industry. Its combination of speed, power efficiency, and robustness makes it an excellent choice for designers looking to create reliable, high-performance digital systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FIFO SYNC 2KX18 15NS 32TQFP
Lowest to $0.4672
Renesas Electronics America
IC FIFO 4096X36 15NS 256BGA / Synchronous FIFO 144K (2K x 72) Uni-Directional 66.7MHz 10ns 256-PBGA (17x17)
Need more? Email Us
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess