EN
  • EN
  • DE

SN74ABT821ANSR

Part No SN74ABT821ANSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 10BIT 24SO  /  Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Clock Frequency 125 MHz
Max Propagation Delay @ V, Max CL 6.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 250 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-SO
Package / Case 24-SOIC (0.209", 5.30mm Width)
Base Product Number 74ABT821
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258710-SN74ABT821ANSR
Ultra Librarian 3D Model Ultra Librarian SN74ABT821ANSR CAD Model

Description

Product Overview: SN74ABT821ANSR by Texas Instruments

The SN74ABT821ANSR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of complex digital systems. This device is part of the ABT family, which is known for its advanced bi-CMOS technology, offering a perfect blend of speed and power consumption.

Key Features

  • Technology: The SN74ABT821ANSR utilizes advanced bi-CMOS technology, which allows for the high-speed operation while maintaining low power dissipation.
  • Logic Type: This product is a 10-bit bus interface flip-flop with 3-state outputs, making it ideal for bus-oriented applications.
  • Supply Voltage: It operates at a nominal supply voltage of 4.5V to 5.5V, which is typical for 5V digital systems.
  • Package: The device comes in a 24-pin SOP (Small Outline Package), which is well-suited for surface-mount technology (SMT) and offers a compact footprint for space-sensitive designs.
  • Performance: The SN74ABT821ANSR features a fast clock-to-output time, ensuring quick data transfer and reduced delay in critical applications.
  • Output Configuration: The 3-state outputs allow for connection to a bus without interfering with other components when in a high-impedance state.
  • Operating Temperature: This component is designed to operate within a temperature range of -40°C to 85°C, ensuring reliability across various environmental conditions.

Applications

The SN74ABT821ANSR is versatile and can be used in a wide range of applications, including:

  • Data communication and telecommunication systems
  • Computers and computer peripherals
  • High-speed data acquisition and processing
  • Servers and networking equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74ABT821ANSR is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability. The device also meets or exceeds the stringent industry standards for reliability, making it a trusted choice for engineers and designers seeking a robust bus interface solution.

With its combination of speed, efficiency, and reliability, the SN74ABT821ANSR from Texas Instruments stands out as a superior choice for those in need of a high-quality bus interface flip-flop with 3-state outputs.

You May Also Be Interested in

Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
NXP / Nexperia
Lowest to $0.2703
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess