EN
  • EN
  • DE

SN74ABT823DBRG4

Part No SN74ABT823DBRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 9-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 9BIT 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 9
Clock Frequency 200MHz
Max Propagation Delay at V, Max CL 6.1ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 250μA
Input Capacitance 4pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Family Part Number 74ABT823
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253185-SN74ABT823DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT823DBRG4 CAD Model

Description

Product Overview: SN74ABT823DBRG4

The SN74ABT823DBRG4 is a high-performance, 9-bit bus interface flip-flop designed by Texas Instruments, aimed at providing a seamless interface solution for communication between data buses in a digital system. This integrated circuit is part of the ABT family and is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory due to its robust construction and advanced features.

Key Features

  • Logic Family: ABT
  • Logic Type: 9-Bit Bus Interface Flip-Flop
  • Output Type: 3-State
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP (Shrink Small Outline Package)
  • Packaging: Tape & Reel (TR)

The SN74ABT823DBRG4 offers a wide bus-interface capability with a 3-state output that ensures a high drive while maintaining low power consumption. This is particularly important for systems that require efficient power management without compromising on performance. The device operates over a broad voltage range of 4.5V to 5.5V, making it versatile for various applications.

With its operating temperature range of -40°C to 85°C, the SN74ABT823DBRG4 ensures reliability and functionality under extreme conditions, which is critical for industrial and automotive applications. The surface-mount SSOP packaging makes it compact and suitable for space-constrained applications while also facilitating easier integration into a wide range of electronic circuits.

The SN74ABT823DBRG4 is supplied in Tape & Reel packaging, which is ideal for automated assembly processes, ensuring efficiency and reducing the time required for manufacturing. Texas Instruments' commitment to quality and performance is evident in this product, making it a reliable choice for designers looking to implement high-speed data bus communication with minimal signal distortion and maximal integrity.

In summary, the SN74ABT823DBRG4 from Texas Instruments is a versatile, high-performance bus interface flip-flop that provides the reliability and functionality required for today's digital systems, offering both speed and power efficiency in a compact, surface-mount package.

You May Also Be Interested in

ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0401 $51.0025
60+ $1.6740 $100.4400
93+ $1.6217 $150.8181
128+ $1.5694 $200.8832
165+ $1.5170 $250.3050
221+ $1.3601 $300.5821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess