EN
  • EN
  • DE

SN74ABT823NSRE4

Part No SN74ABT823NSRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 9BIT 24SO  /  Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 9
Clock Frequency 200 MHz
Max Propagation Delay @ V, Max CL 6.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 250 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-SO
Package / Case 24-SOIC (0.209", 5.30mm Width)
Base Product Number 74ABT823
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1094800-SN74ABT823NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT823NSRE4 CAD Model

Description

SN74ABT823NSRE4 by Texas Instruments

The SN74ABT823NSRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product belongs to the ABT family of devices, known for their advanced biCMOS technology that combines the best features of both CMOS and bipolar transistors to deliver superior speed and output drive capabilities while maintaining low power consumption.

Key Features

  • Technology: Advanced BiCMOS technology provides a perfect blend of speed and power efficiency.
  • Logic Type: 9-Bit D-Type Latch with 3-State Outputs, ensuring precise control of data flow within digital circuits.
  • Supply Voltage Range: Operates at a nominal 5V, making it compatible with many standard digital systems.
  • Package: Housed in a 24-pin SOP (Small Outline Package), it is suitable for surface-mount technology, offering a compact footprint for space-constrained applications.
  • Temperature Range: Designed to perform reliably over an industrial temperature range, ensuring stability in varying environmental conditions.

Applications

The SN74ABT823NSRE4 is versatile and can be used in a wide array of applications. Its high-speed latching capabilities make it ideal for temporary storage of data, buffering, and creating bus-oriented systems. Common applications include:

  • Data communication systems
  • Servers and networking equipment
  • Signal processing
  • Embedded systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ABT823NSRE4 is subject to rigorous testing and quality control processes, ensuring that it meets the stringent requirements expected by industry professionals. Customers can trust in the reliability and performance of this product for their critical designs.

For designers and engineers looking for a high-speed, low-power latch with robust output capabilities, the SN74ABT823NSRE4 from Texas Instruments is an excellent choice. Its advanced features and reliable performance make it a valuable component in any digital system that demands efficiency and precision.

You May Also Be Interested in

ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess