EN
  • EN
  • DE

SN74ABT853PWRE4

Part No SN74ABT853PWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74ABT853
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260129-SN74ABT853PWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT853PWRE4 CAD Model

Description

Product Overview: SN74ABT853PWRE4 by Texas Instruments

The SN74ABT853PWRE4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and advanced technology in the field of digital systems. This device is a part of the ABT family, which stands for Advanced BiCMOS Technology, offering a combination of the high speed of bipolar with the low power consumption of CMOS technologies.

Key Features

  • Technology: Advanced BiCMOS Technology (ABT)
  • Logic Type: Octal Bus Transceiver
  • Logic Level: TTL Compatible
  • Voltage Range: Operates at 4.5V to 5.5V
  • Drive Capability: ±24-mA Output Drive at 5 V
  • Speed: Fast propagation delays and output transition times
  • Package: TSSOP (Thin Shrink Small Outline Package)

Product Description

The SN74ABT853PWRE4 is designed to improve the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. With its bi-directional octal bus transceivers, it is capable of transferring data from the A bus to the B bus and vice versa, depending on the logic level at the direction control (DIR) input. The output-enable (OE) input can disable the device so that the buses are effectively isolated.

This product is tailored for use in applications that require high-speed data transfer and low power consumption, making it an ideal choice for modern digital systems. The SN74ABT853PWRE4 ensures a glitch-free transmission with its built-in 25-ohm series resistance in both the high and low states of the output, which reduces line noise in applications such as backplane driving.

Applications

  • Memory address drivers
  • Clock drivers
  • Bus-oriented receivers and transmitters
  • Backplane driving
  • Data communication systems

The SN74ABT853PWRE4 from Texas Instruments is designed to meet the stringent requirements of high-speed digital systems, offering a robust solution for various applications that demand efficient and reliable data transfer.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess