EN
  • EN
  • DE

SN74ABT8543DL

Part No SN74ABT8543DL
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEV/TXRX 28-SSOP  /  Scan Test Device with Registered Bus Transceiver IC 28-BSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Scan Test Device with Registered Bus Transceiver
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 28-BSSOP
Base Product Number 74ABT8543
Other Names 296-4107-5R,TEXTISSN74ABT8543DL,SN74ABT8543DLG4,-296-4107-5,-SN74ABT8543DLG4R,SN74ABT8543DLG4,296-4107-5,-SN74ABT8543DLR,-296-4107-5,2156-SN74ABT8543DL,-SN74ABT8543DLG4,-296-4107-5R
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256271-SN74ABT8543DL
Ultra Librarian 3D Model Ultra Librarian SN74ABT8543DL CAD Model

Description

Product Overview: SN74ABT8543DL from Texas Instruments

The SN74ABT8543DL is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern digital systems. This device is part of the ABT family, which stands for Advanced BiCMOS Technology, indicating that it combines the high speed of bipolar with the low power of CMOS to deliver exceptional performance.

This product is a 10-bit transparent D-type latch with 3-state outputs, making it an ideal component for temporary storage of data. It can be used to hold intermediate values or to provide a hold time to allow for the settling of signals, which is particularly useful in systems where data integrity and timing are critical.

Key Features

  • Logic Type: D-Type Latch
  • Number of Bits per Element: 10
  • Output Type: 3-State
  • Operating Temperature: -40°C to 85°C, making it suitable for industrial applications
  • Package / Case: 48-BSSOP (Shrink Small Outline Package)
  • Mounting Type: Surface Mount
  • Supply Voltage: 4.5V to 5.5V, compatible with 5V systems
  • High-Speed Performance: Typically 3.6 ns maximum propagation delay time

The SN74ABT8543DL is designed to be used in a wide range of applications, from data processing and telecommunications to industrial control systems. Its transparent operation means that when the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels that were set up at the D inputs.

Additionally, this device features a bus-hold circuitry on its inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a valid logic level even when they are not actively being driven.

For designers and engineers looking for a reliable and high-performance solution for data storage and signal buffering, the SN74ABT8543DL from Texas Instruments is an excellent choice. Its robust design, combined with the quality and support from a leading semiconductor manufacturer, makes it a versatile component for any high-speed digital system.

You May Also Be Interested in

Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess