EN
  • EN
  • DE

SN74ABT861NT

Part No SN74ABT861NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24DIP / Transceiver, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number 74ABT861
Other Names -296-4109-5,TEXTISSN74ABT861NT,-SN74ABT861NTE4,SN74ABT861NTE4,-SN74ABT861NTE4R,2156-SN74ABT861NT-TI,SN74ABT861NTE4,-296-4109-5,296-4109-5,-SN74ABT861NTR,296-4109-5R
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260069-SN74ABT861NT
Ultra Librarian 3D Model Ultra Librarian SN74ABT861NT CAD Model

Description

The SN74ABT861NT, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance, non-inverting 10-bit bus transceiver with 3-state outputs. This integrated circuit is designed to facilitate bidirectional communication between two buses of data. It is part of the ABT family, which is known for its advanced bipolar technology, offering both high-speed operation and low power consumption.

Key Features

  • Technology: Advanced BiCMOS technology (ABT)
  • Bus Interface: 10-bit bidirectional bus interface
  • Logic Type: Non-inverting transceiver
  • Output Type: 3-state outputs enable bus management
  • Operating Voltage: 4.5V to 5.5V
  • Drive Capability: -32mA / +64mA
  • Package: 24-PDIP (0.300", 7.62mm)

Performance and Quality

The SN74ABT861NT is designed to deliver high-speed performance with a typical propagation delay time of only 3.8ns. This makes it an excellent choice for systems that require fast data transfer between different components. The device operates over a wide temperature range, making it suitable for industrial applications.

Application

This transceiver is commonly used in data communication systems where two-way communication between buses is necessary. It is ideal for applications that require the transfer of data in a controlled manner, such as data processing, telecommunications, and networking equipment. Its robust design ensures reliable operation in a variety of challenging environments.

Reliability

Texas Instruments is known for its commitment to quality, and the SN74ABT861NT is no exception. It is built to meet or exceed industry standards for performance and reliability. The device is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Ordering Information

The SN74ABT861NT is available for order in tube packaging, with the option for bulk ordering. For detailed product specifications, technical documents, and ordering information, customers can visit the Texas Instruments official website or contact their local Texas Instruments sales representative.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess