EN
  • EN
  • DE

SN74ABT8652DLR

Part No SN74ABT8652DLR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE 28-SSOP / Scan Test Device with Bus Transceiver and Registers IC 28-BSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Scan Test Device with Bus Transceiver and Registers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 28-BSSOP
Base Product Number 74ABT8652
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256287-SN74ABT8652DLR
Ultra Librarian 3D Model Ultra Librarian SN74ABT8652DLR CAD Model

Description

SN74ABT8652DLR by Texas Instruments

The SN74ABT8652DLR is a high-performance integrated circuit designed by Texas Instruments, known for its reliability and efficiency in digital applications. This particular IC belongs to the ABT family, which stands for Advanced BiCMOS Technology, combining the best of Bipolar and CMOS transistors to deliver superior speed and output drive over comparable CMOS devices.

At the heart of the SN74ABT8652DLR is an octal bus transceiver and register, featuring two sets of eight D-type flip-flops with separate input and output controls for each byte. This allows for efficient and flexible data transfer and storage. The device operates with a wide voltage range, typically from 4.5V to 5.5V, making it versatile for interfacing with a variety of logic families.

One of the key attributes of the SN74ABT8652DLR is its tri-state outputs, which can be set to a high impedance state, effectively disconnecting the output from the circuit. This is particularly useful for creating bidirectional bus systems, as it allows multiple devices to share the same data lines without interfering with each other when they are not actively driving the bus.

The device also features a latch-up performance that exceeds 250mA per JESD 17, which is a testament to its robustness and reliability in harsh electrical environments. Moreover, ESD protection is also incorporated, ensuring that the device remains stable and functional even when subjected to electrostatic discharges.

For ease of implementation, the SN74ABT8652DLR comes in a surface-mount package, specifically the SSOP (Shrink Small Outline Package) with 48 pins. This compact form factor is well-suited for space-constrained applications while providing adequate pin separation for ease of PCB routing.

In summary, the SN74ABT8652DLR from Texas Instruments is an excellent choice for designers who require a high-speed, bidirectional communication interface with robust performance. Whether used in computing, networking, or industrial applications, this IC provides a reliable solution for complex data management tasks.

You May Also Be Interested in

Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess