EN
  • EN
  • DE

SN74ABTH162245DGVR

Part No SN74ABTH162245DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 48TVSOP  /  Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABTH
Package Tape & Reel
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA; 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number 74ABTH162245
Other Names 296-4121-1R,296-4121-6R,-296-4121-1R,TEXTISSN74ABTH162245DGVR,-74ABTH162245DGVRE4R,-SN74ABTH162245DGVRR,296-4121-1,296-4121-2,-296-4121-1,-74ABTH162245DGVRG4,-74ABTH162245DGVRE4,296-4121-6,296-4121-2R,-74ABTH162245DGVRG4R,2156-SN74ABTH162245DGVR,-296-4121-1,2156-SN74ABTH162245DGVR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260053-SN74ABTH162245DGVR
Ultra Librarian 3D Model Ultra Librarian SN74ABTH162245DGVR CAD Model

Description

SN74ABTH162245DGVR by Texas Instruments

The SN74ABTH162245DGVR is a high-performance, 16-bit bus transceiver from Texas Instruments, designed with the precision and reliability required for today's advanced digital systems. This integrated circuit is part of the ABT family, which is known for its high-speed, non-inverting operation, making it ideal for bidirectional communication between data buses.

Key Features

  • Technology: Advanced BiCMOS technology (ABT) ensures fast switching and low power dissipation.
  • Bus Direction: Dual-directional data flow is facilitated by two separate 8-bit bus transceivers with 3-state outputs.
  • Voltage Range: Operates at 2.7V to 3.6V, making it compatible with many of today’s logic levels.
  • Drive Capability: -32mA/+64mA output drive at 5V, allowing for robust signal transmission.
  • Speed: Fast propagation delays and output transition times enable high-speed operation critical for modern digital applications.

Package and Quality

The device comes in a compact TVSOP (Thin Shrink Small Outline Package) form factor, designated by the DGVR suffix in the product code. This package is surface-mountable and optimized for space-constrained applications. Additionally, the SN74ABTH162245DGVR is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environments.

Applications

Suitable for a variety of applications, the SN74ABTH162245DGVR is often used in:

  • Bus Interface/Buffering in Servers
  • Telecommunication Systems
  • Data Acquisition Systems
  • High-Speed Data Transfer Devices

Quality and Environmental Compliance

Texas Instruments is committed to high standards of quality and environmental responsibility. This product complies with the RoHS directive, ensuring it meets global environmental standards for hazardous substance restrictions.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess