EN
  • EN
  • DE

TPS62826ADMQR

Part No TPS62826ADMQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.4-V TO 5.5-V INPUT, 3-A STEP-D  /  Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 6-VFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 4V
Current - Output 3A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-VFDFN
Supplier Device Package 6-VSON-HR (1.5x1.5)
Base Product Number TPS62826
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS62826ADMQRCT,296-TPS62826ADMQRTR,296-TPS62826ADMQRDKR
Standard Package 3,000
Win Source Part Number 962703-TPS62826ADMQR
Ultra Librarian 3D Model Ultra Librarian TPS62826ADMQR CAD Model

Description

Product Overview: TPS62826ADMQR from Texas Instruments

The TPS62826ADMQR is a high-efficiency, synchronous step-down converter designed and manufactured by Texas Instruments. This advanced power solution is tailored for battery-powered and low-power applications, providing an outstanding balance between efficiency and performance. The TPS62826ADMQR is a part of TI's extensive portfolio of voltage regulators, showcasing their commitment to delivering innovative and reliable power management solutions.

Key Features

  • Input Voltage Range: The device operates with an input voltage range from 2.4V to 5.5V, making it suitable for a variety of power sources, including single-cell Li-Ion batteries and 3.3V or 5V power rails.
  • Output Voltage: The output voltage is adjustable and can be set from 0.6V to the input voltage, ensuring versatility for different design requirements.
  • High Efficiency: With an efficiency of up to 95%, the TPS62826ADMQR minimizes power loss and heat generation, extending battery life in portable devices.
  • Small Footprint: The compact QFN package measures just 2mm x 3mm, making it an excellent choice for space-constrained applications.
  • Low Quiescent Current: Its low quiescent current is ideal for battery-operated devices, contributing to longer runtimes.

Applications

The TPS62826ADMQR is versatile enough to be used in a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable and Battery-Powered Equipment
  • Wearable Technology
  • Wireless Power Modules
  • Internet of Things (IoT) Devices

Technical Specifications

With a maximum output current of 2A, the TPS62826ADMQR is capable of powering a broad spectrum of ICs and devices. The module features a 2.2MHz fixed switching frequency, which enables the use of small inductors and capacitors, further reducing the overall solution size. Additionally, it includes safety features such as over-temperature protection, under-voltage lockout, and short-circuit protection, ensuring the stability and reliability of your design.

Conclusion

The TPS62826ADMQR by Texas Instruments represents a state-of-the-art solution for designers looking to optimize their power management systems. Its high efficiency, adjustable output voltage, and comprehensive protection features make it an excellent choice for a multitude of low-power applications. For those needing a compact, efficient, and reliable voltage regulator, the TPS62826ADMQR stands out as a top contender.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3910 $52.7820
5+ $21.6542 $108.2710
8+ $20.9775 $167.8200
10+ $20.3008 $203.0080
13+ $19.6241 $255.1133
18+ $17.5940 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess