EN
  • EN
  • DE

SN74ABTH16823DLR

Part No SN74ABTH16823DLR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 9BIT 56SSOP  /  Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABTH
Package Tape & Reel
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 9
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 5.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 500 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-SSOP
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Base Product Number 74ABTH16823
Other Names -296-4130-1R,-296-4130-1,74ABTH16823DLRG4,296-4130-1R,TEXTISSN74ABTH16823DLR,-SN74ABTH16823DLRR,296-4130-2,296-4130-1,-296-4130-1,74ABTH16823DLRG4,296-4130-6,2156-SN74ABTH16823DLR,296-4130-2R,-74ABTH16823DLRG4,-74ABTH16823DLRG4R,296-4130-6R
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258695-SN74ABTH16823DLR
Ultra Librarian 3D Model Ultra Librarian SN74ABTH16823DLR CAD Model

Description

SN74ABTH16823DLR - Texas Instruments 18-Bit Universal Bus Transceivers with 3-State Outputs

The SN74ABTH16823DLR from Texas Instruments is a high-performance, 18-bit universal bus transceiver featuring non-inverting 3-state bus-compatible outputs. Designed to facilitate bidirectional communication between two buses, this integrated circuit ensures seamless data transmission and is ideal for applications that require high-speed interfacing.

Key Features:

  • Wide Bus Interface: 18-bit interface designed to operate as either inputs or outputs, providing flexibility for a wide range of applications.
  • High-Speed Operation: Capable of running at significant speeds, making it suitable for interfacing with fast microprocessors or memory units.
  • 3-State Outputs: The 3-state outputs can be placed in a high-impedance mode, allowing for multiple devices to share a bus line without interference.
  • Live Insertion and Extraction: Features the ability to be inserted or removed from a live backplane without affecting the bus system, thanks to the bus-hold data inputs.
  • Low Power Consumption: Utilizes advanced BiCMOS technology to achieve low power dissipation compared to equivalent bipolar Schottky logic.
  • Package Type: Available in a surface-mount, 56-pin SSOP (Shrink Small Outline Package), which is suitable for compact PCB layouts.

Applications:

  • Data communication and telecommunication systems
  • Servers and networking equipment
  • Industrial control systems
  • High-speed data acquisition and processing

The SN74ABTH16823DLR is a robust and versatile component that enhances the performance and reliability of digital systems. Its advanced design and manufacturing by Texas Instruments ensure that it meets the industry's stringent standards for quality and durability. Whether you're developing data-intensive applications or need reliable bus transceivers for industrial controls, the SN74ABTH16823DLR is an excellent choice for your design requirements.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess