EN
  • EN
  • DE

SN74ABTH18504APM

Part No SN74ABTH18504APM
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC SCAN TEST UNIV TXRX 64LQFP / Scan Test Device -40°C to 85°C 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABTH
Packaging Tray
Logic Type Scan Test Universal Bus Transceiver
Number of Circuits 20-Bit
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 794872-SN74ABTH18504APM
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABTH18504
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ABTH18504APM CAD Model

Description

SN74ABTH18504APM by Texas Instruments

The SN74ABTH18504APM is a high-performance integrated circuit from the renowned manufacturer Texas Instruments, designed to meet the needs of sophisticated digital systems. This particular product is a part of the ABT family of devices, known for their advanced biCMOS technology, which combines the high speed of bipolar with the low power consumption of CMOS.

Key Features:

  • Technology: The device is built using BiCMOS technology, allowing for high-speed operation while maintaining lower power dissipation.
  • Logic Type: This product is a Scan Test Device with Octal Buffers/Drivers with 3-State Outputs, providing versatility in various digital applications.
  • Bus Hold: It includes a bus-hold feature on the data inputs, eliminating the need for external pull-up or pull-down resistors and ensuring that the inputs do not float when not driven.
  • Supply Voltage: It operates at a nominal supply voltage of 3.3V, which is ideal for interfacing with modern low-voltage logic families.
  • Output Capability: The device boasts high-drive outputs (-32 mA IOL), which are capable of driving heavy loads with ease.
  • Package: The SN74ABTH18504APM comes in a 64-TQFP (Thin Quad Flat Package), which is suitable for compact PCB layouts and offers good thermal performance.

Applications:

The SN74ABTH18504APM is a versatile component that can be used in a wide array of applications. It is particularly well-suited for interfacing with high-speed microprocessors, facilitating data transfer in bus-oriented systems, and supporting test and measurement equipment. Its high-speed data buffering capability makes it an excellent choice for telecommunications, computing, and industrial applications where reliable and efficient data handling is crucial.

As with all Texas Instruments products, the SN74ABTH18504APM is designed to adhere to stringent quality and reliability standards, ensuring that it performs to the highest specifications in various operating conditions. Whether you're developing advanced computing systems or designing high-speed communication interfaces, the SN74ABTH18504APM is an excellent choice to consider for your digital logic needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
CMOS 16-BIT 3.3V TO 5V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $2.6115
Fairchild/ON Semiconductor
IC TRANSCVR 17BIT N-INV 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS HEX INVERTER
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
NXP / Nexperia
IC REG DRIVER 14BIT 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Lowest to $11.2636

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess