EN
  • EN
  • DE

SN74AC08MDREP

Part No SN74AC08MDREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14SOIC / AND Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AC08
Other Names -SN74AC08MDREPG4,-296-22248-1,-SN74AC08MDREPR,-296-22248-1,TEXTISSN74AC08MDREP,-V62/04615-01XER,-V62/04615-01XE,SN74AC08MDREPG4,296-22248-1R,296-22248-6,V62/04615-01XE,296-22248-1,296-22248-2,SN74AC08MDREPG4,-SN74AC08MDREPG4R,-296-22248-1R,296-22248-2R,296-22248-6R,2156-SN74AC08MDREP
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258168-SN74AC08MDREP
Ultra Librarian 3D Model Ultra Librarian SN74AC08MDREP CAD Model

Description

Product Overview: SN74AC08MDREP from Texas Instruments

The SN74AC08MDREP is a robust, high-performance device from Texas Instruments, designed to meet the demanding requirements of various electronic applications. This integrated circuit belongs to the AC series, which is renowned for its fast switching speeds and reliable operation over a wide range of temperatures. The SN74AC08MDREP is a quadruple 2-input positive-AND gate, which means it contains four independent gates that perform the logical AND function.

Manufactured with advanced silicon-gate CMOS technology, the SN74AC08MDREP offers a significant advantage in terms of power consumption and noise resistance. The device operates over a broad voltage range of 2 V to 6 V, making it versatile for both low and high-voltage applications. Its low-power characteristics ensure minimal power wastage, which is crucial for battery-operated and energy-sensitive systems.

The SN74AC08MDREP is available in a compact SOIC (Small Outline Integrated Circuit) package, specifically the 14-pin SOIC variant. Its surface-mount design makes it suitable for modern, space-constrained electronic assemblies. The device's inputs tolerate voltages up to 5.5 V, even when the operating voltage is lower, providing additional flexibility and protection against higher voltage levels.

This particular model is part of Texas Instruments' Enhanced Product (EP) portfolio, designed to perform reliably in harsh environments. It has been subjected to additional qualification testing, which includes extended temperature range and enhanced reliability tests. This makes the SN74AC08MDREP an excellent choice for mission-critical applications in sectors such as aerospace, defense, and industrial electronics, where consistent performance and durability are non-negotiable.

Key features of the SN74AC08MDREP include its Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This feature helps in filtering out noise and providing a cleaner output signal. Moreover, the device supports balanced propagation delays and low input capacitance, which contribute to its fast switching capabilities and overall efficiency.

In summary, the SN74AC08MDREP from Texas Instruments is a reliable and versatile component that offers excellent performance for a wide array of electronic applications. Its robust design and extended testing ensure that it meets the stringent requirements of even the most challenging operating conditions.

You May Also Be Interested in

NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess