EN
  • EN
  • DE

MMSZ5231

Part No MMSZ5231
Manufacturer General Semiconductor
Description ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Semiconductor
Win Source Part Number 1225512-MMSZ5231
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5231 CAD Model

Description

The MMSZ5231 is a Zener diode from General Semiconductor, designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode offers a stable voltage reference point and helps protect sensitive components from overvoltage conditions.

Applications

  • Voltage Regulation: Used in power supplies to maintain a constant output voltage despite variations in input voltage or load current.
  • Transient Voltage Suppression: Protects sensitive electronic components from voltage spikes caused by inductive load switching, electrostatic discharge (ESD), or other transient events.
  • Clipping Circuits: Used to limit the voltage of a signal to a specific level.
  • Metering Circuits: Provides a stable voltage reference in test and measurement equipment.
  • Automotive Electronics: Protects automotive circuits from voltage transients and load dumps.

Features

  • Zener Voltage: Offers a specific Zener voltage for precise voltage regulation.
  • Low Leakage Current: Minimizes current leakage, improving efficiency and accuracy in low-power applications.
  • Small Package Size: Available in a small surface-mount package (SOD-123) for high-density circuit board designs.
  • High Surge Current Capability: Can withstand high surge currents, providing robust protection against transient voltage events.
  • AEC-Q101 Qualified: Suitable for use in automotive applications due to its high reliability and quality.

Benefits

  • Precise Voltage Regulation: Ensures a stable voltage reference for accurate circuit operation.
  • Effective Transient Voltage Protection: Protects sensitive components from damage due to voltage spikes.
  • Compact Design: Saves space on circuit boards, enabling smaller and more efficient electronic devices.
  • High Reliability: Provides long-term performance and durability, even in harsh operating conditions.
  • Automotive Grade: Meets the stringent requirements of automotive applications, ensuring high reliability and performance.

Additional Details

The MMSZ5231 typically has a Zener voltage around 5.1V. It is available in a SOD-123 package. The power dissipation is typically around 500mW. The operating and storage temperature ranges are specified to ensure reliable performance across a wide range of environmental conditions. The device is RoHS compliant, meaning it does not contain hazardous substances.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2,295+ $0.0218 $50.0310
5,590+ $0.0179 $100.0610
8,625+ $0.0174 $150.0750
11,905+ $0.0168 $200.0040
15,340+ $0.0163 $250.0420
20,550+ $0.0146 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 267,755 pieces
MOQ: 2295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess