EN
  • EN
  • DE
  • IT

SN74AC08QDRG4Q1

Part No SN74AC08QDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-AND GATE | IC GATE AND 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74AC08
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253229-SN74AC08QDRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74AC08QDRG4Q1 CAD Model

Description

The SN74AC08QDRG4Q1 from Texas Instruments is a high-performance, automotive-grade quad 2-input positive-AND gate integrated circuit designed to meet the stringent requirements of automotive and industrial applications. This device is a part of the 'AC' logic family, which is renowned for its robustness and high-speed operation.

Key Features

  • Logic Type: Quad 2-Input AND Gate
  • Operating Voltage: 2V to 6V, suitable for various automotive and industrial power supply scenarios.
  • Output Current: ±24 mA, providing strong signal drive capability.
  • Propagation Delay Time: 8.3ns at 5V, ensuring fast response times for critical applications.
  • Operating Temperature Range: -40°C to +125°C, guaranteeing reliable performance in harsh environmental conditions.
  • Package / Case: SOIC-14, a space-saving package that is ideal for compact PCB designs.
  • Automotive Qualifications Standard: AEC-Q100, ensures that the device meets the automotive industry's reliability standards.
  • RoHS Compliant: Yes, meets environmental and regulatory standards for hazardous substances.

Applications

The SN74AC08QDRG4Q1 is designed for use in a wide array of automotive and industrial applications where high-speed and reliable logic operations are necessary. Typical applications include:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the rigorous demands of the automotive industry. The SN74AC08QDRG4Q1 is manufactured in facilities that are certified to automotive quality standards, ensuring that each device operates to its specifications under the most demanding conditions.

Ordering Information

To procure the SN74AC08QDRG4Q1, it is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, please consult the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3474 $50.3730
355+ $0.2851 $101.2105
545+ $0.2762 $150.5290
750+ $0.2673 $200.4750
970+ $0.2583 $250.5510
1,300+ $0.2316 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,015 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess