EN
  • EN
  • DE

SN74AC11IDRG4Q1

Part No SN74AC11IDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features AND Gate IC 3 Channel - 14-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74AC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74AC11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74AC11IDRG4Q1-ND, 296-31724-2, 296-31724-1, 296-31724-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896404-SN74AC11IDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74AC11IDRG4Q1 CAD Model

Description

SN74AC11IDRG4Q1 Triple 3-Input Positive-AND Gate by Texas Instruments

The SN74AC11IDRG4Q1 is a high-performance, triple 3-input AND gate integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's advanced CMOS logic family and is specifically engineered to meet the rigorous demands of automotive and industrial applications. With its robust design and quality construction, the SN74AC11IDRG4Q1 is the ideal choice for systems requiring dependable logic operations under challenging conditions.

Each of the three gates in the SN74AC11IDRG4Q1 operates with a wide voltage range of 2V to 6V, making it compatible with various logic levels and ensuring flexible integration into mixed-voltage systems. This feature is particularly beneficial for designers who need to interface with both legacy and modern digital components within the same circuit.

One of the key attributes of the SN74AC11IDRG4Q1 is its enhanced system reliability. The device is characterized for operation from -40°C to 85°C, providing stable performance over a wide temperature range. This temperature resilience makes it suitable for use in harsh environments commonly found in automotive and industrial settings.

The SN74AC11IDRG4Q1 comes in a compact 14-pin SOIC package (DRG suffix), optimized for reduced space on printed circuit boards (PCBs). The small footprint of the package allows for higher density of components, enabling designers to create more complex systems without increasing the overall board size.

Moreover, the device boasts fast switching characteristics, which is critical for applications that require high-speed logic operations. The low power consumption of the SN74AC11IDRG4Q1 also contributes to the energy efficiency of the end product, which is particularly important in battery-powered or energy-sensitive applications.

In summary, the SN74AC11IDRG4Q1 by Texas Instruments is a highly reliable, versatile, and efficient solution for implementing triple 3-input positive-AND logic functions. Whether used in automotive control systems, industrial automation, or any other application requiring robust and precise logic gates, the SN74AC11IDRG4Q1 stands out as a top-tier component that engineers can rely on.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4316 $51.7920
285+ $0.3542 $100.9470
440+ $0.3431 $150.9640
605+ $0.3320 $200.8600
780+ $0.3210 $250.3800
1,045+ $0.2878 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess