The SN74AC244NS, manufactured by Texas Instruments, is a high-performance octal buffer and line driver designed to interface with 8-bit microprocessors and transmit data to highly capacitive loads. This integrated circuit offers a significant improvement in the performance of system bus operations.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage Range: 2V to 6V, accommodating a variety of logic levels and making it suitable for mixed-voltage environments.
- Drive Capability: -24mA to 24mA, ensuring strong signal transmission to capacitive loads while maintaining signal integrity.
- Package: The SN74AC244NS is available in a 20-pin SOP (Small Outline Package), which is ideal for space-constrained applications.
- Temperature Range: -40°C to 85°C, providing reliable operation across a wide range of environmental conditions.
Applications
The device is versatile and can be used in various applications, such as memory address drivers, clock drivers, and bus-oriented receivers and transmitters. With its robust design, the SN74AC244NS is suitable for use in:
- Computers and Computer Peripherals
- Data Communication Equipment
- Instrumentation
- PLC Systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74AC244NS is no exception, and it is designed to meet or exceed industry standards for performance and durability. Users can expect consistent and reliable operation from this component, which is backed by Texas Instruments' rigorous testing and quality control processes.
Ordering Information
The SN74AC244NS is available for ordering from Texas Instruments and authorized distributors. For detailed pricing and availability information, interested parties should consult the latest datasheets and product specifications or contact Texas Instruments directly.