EN
  • EN
  • DE

SN74AC533NSRE4

Part No SN74AC533NSRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20SO  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 2ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74AC533
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257416-SN74AC533NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74AC533NSRE4 CAD Model

Description

Product Overview: SN74AC533NSRE4 by Texas Instruments

The SN74AC533NSRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This device is part of TI's extensive range of octal D-type transparent latches and is designed for applications requiring storage and isolation of bus-oriented signals. With its robust construction and advanced technology, the SN74AC533NSRE4 offers a reliable solution for designers looking to enhance their digital systems.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Voltage: 2V to 6V
  • IC Package Type: SOP (Small Outline Package)
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +85°C
  • Lead-Free Status: Contains Lead
  • RoHS Status: Not RoHS Compliant

Performance and Durability

The SN74AC533NSRE4 boasts a wide operating voltage range, making it suitable for interfacing with a variety of logic levels in different systems. Its 3-state outputs ensure that it can be connected directly to a bus, allowing multiple devices to share the same bus lines without interference. The octal D-type transparent latches of the SN74AC533NSRE4 are designed to hold the data input stable once the latch enable (LE) goes high, providing a seamless transfer of data when needed.

Applications

With its ability to provide high-speed and reliable data storage, the SN74AC533NSRE4 is ideal for a multitude of applications, including:

  • Bus-oriented systems
  • Memory storage and retrieval
  • Data multiplexing
  • Computers and computer peripherals
  • Communication systems

Quality and Support

Customers can trust in the quality of Texas Instruments' products. The SN74AC533NSRE4 is built to meet high standards of performance and reliability. TI also provides comprehensive technical support and documentation, ensuring that designers can effectively integrate this component into their projects and address any issues that may arise during development.

For more detailed information, specifications, and support documents, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess