EN
  • EN
  • DE

SN74AC533NSRG4

Part No SN74AC533NSRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH SGL 3-ST 20SO  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 2ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74AC533
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257417-SN74AC533NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74AC533NSRG4 CAD Model

Description

The SN74AC533NSRG4 is a high-performance, octal D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is an essential component for digital systems requiring the capture and control of data. It is commonly used in applications such as data storage, data transfer, and in systems that require a high degree of synchronization and data integrity.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 8
  • Output Type: Tri-State
  • Propagation Delay Time: 6.5ns at 5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 20-SOIC
  • Supply Voltage: 2V to 6V

Product Description

The SN74AC533NSRG4 offers a robust solution for data handling and storage in digital circuits. Each of the eight flip-flops is positive-edge triggered, meaning data is captured on the rising edge of the clock signal, and can be stored securely until it is needed for further processing. The tri-state outputs allow for connection to a bus or data lines, where multiple devices can share the same connection without interference, as long as only one device is enabled at a time.

With a wide operating voltage range of 2V to 6V, the SN74AC533NSRG4 provides flexible compatibility with various logic levels, making it suitable for interfacing with both TTL and CMOS technologies. The device also features a low propagation delay, which ensures quick response times in critical applications where timing is essential.

Designed for surface mounting, the SN74AC533NSRG4 comes in a 20-SOIC package that is compact and suitable for densely populated PCBs. The operating temperature range of -40°C to 85°C ensures reliability and performance across a wide range of environmental conditions.

In summary, the SN74AC533NSRG4 from Texas Instruments is a reliable and versatile IC that offers high-speed, low-power operation and is a valuable component in any digital system requiring stable data capture and retention.

You May Also Be Interested in

Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess