EN
  • EN
  • DE

SN74ACT08PWRG4

Part No SN74ACT08PWRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14TSSOP / AND Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ACT
Package Bulk
Product Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74ACT08
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 670604-SN74ACT08PWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ACT08PWRG4 CAD Model

Description

The SN74ACT08PWRG4 is a high-performance, quadruple 2-input positive-AND gate integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This logic gate is part of the 74ACT family, which is characterized by its high speed and compatibility with TTL (Transistor-Transistor Logic) levels. Designed to operate from a wide range of supply voltages, the SN74ACT08PWRG4 can function anywhere between 4.5V to 5.5V, making it a versatile choice for various digital applications.

Key Features:

  • Logic Type: Quadruple 2-Input Positive-AND Gate
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: ±24mA
  • IC Package Type: TSSOP
  • Pin Count: 14
  • Operating Temperature: -40°C to 85°C
  • Propagation Delay Time: 8ns at 5V
  • Mounting Type: Surface Mount

The device features a robust design that ensures minimal propagation delay, which is a critical parameter for high-speed digital circuits. With a typical propagation delay time of only 8ns at 5V, the SN74ACT08PWRG4 ensures that signals are processed quickly and efficiently, making it an ideal choice for timing-critical applications.

In addition, the SN74ACT08PWRG4 is designed to support a wide operating temperature range of -40°C to 85°C, which allows it to be used in industrial environments with extreme temperature conditions. Its surface-mount TSSOP (Thin Shrink Small Outline Package) makes it compact and suitable for space-constrained applications.

With its ability to drive up to ±24mA of output current, this logic gate can directly interface with numerous standard components and can easily drive load capacitances. This makes it a highly adaptable component for a range of digital systems, including but not limited to, computing devices, data processing units, and high-speed communication interfaces.

The SN74ACT08PWRG4 from Texas Instruments represents a combination of performance, versatility, and reliability, making it an excellent choice for designers looking to build or enhance digital systems that require high-speed logical operations.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1983 $50.5665
540+ $0.1858 $100.3320
840+ $0.1795 $150.7800
1,200+ $0.1670 $200.4000
1,560+ $0.1607 $250.6920
1,945+ $0.1544 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,190 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess