EN
  • EN
  • DE

SN74ACT11004N

Part No SN74ACT11004N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 331378-SN74ACT11004N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT11004N CAD Model

Description

The Texas Instruments SN74ACT11004N is a high-performance, advanced IC (Integrated Circuit) chip designed for use in a variety of digital applications.

  • Manufacturer: Texas Instruments
  • Series: SN74
  • Technology: Advanced CMOS (Complementary Metal-Oxide-Semiconductor) technology
  • Inputs: TTL (Transistor-Transistor Logic) inputs
  • Operating Voltage Range: Wide operating voltage range
  • Noise Immunity: High noise immunity
  • Package: 20-pin DIP (Dual In-line Package)
  • RoHS Compliant: Yes

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $3.2640
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Sunlord
Lowest to $0.0658
Samsung
Lowest to $11.2613
Freescale Semiconductor - NXP
Lowest to $7.4093
Semtech Corporation
ULTRA-LOW POWER INTEGRATED UHF TRANSCEIVER / Lowest Power Integrated UHF Transceiver Short Range Devices
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess