EN
  • EN
  • DE

LTC1844ES5-2.5#TRMPBF

Part No LTC1844ES5-2.5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.2V @ 150mA
Output Current 150mA
Operating Supply Current 80μA
PSRR 50dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1061143-LTC1844ES5-2.5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1844ES5-2.5#TRMPBF CAD Model

Description

Linear Technology LTC1844ES5-2.5#TRMPBF

The LTC1844ES5-2.5#TRMPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to provide precise voltage regulation with minimal power dissipation. This LDO is specifically engineered to meet the needs of battery-powered systems where energy efficiency is paramount. With a fixed output voltage of 2.5V, it is well-suited for a variety of applications, including portable devices, microprocessor and microcontroller power supplies, and other low-voltage electronics.

One of the key features of the LTC1844ES5-2.5#TRMPBF is its low quiescent current, which is typically only 30µA. This ensures minimal battery drain when devices are in standby mode, thus extending the operating life of battery-powered applications. Moreover, the device is capable of delivering up to 150mA of continuous output current, which is sufficient for many small-scale electronics without the need for an external pass transistor.

The LTC1844ES5-2.5#TRMPBF boasts excellent regulation characteristics, with a low dropout voltage of only 120mV at full load. This allows the regulator to maintain a stable output even when the supply voltage is very close to the output voltage, making it ideal for use in systems with a limited power budget. Additionally, the device includes over-temperature and over-current protection, enhancing the reliability and safety of the systems it is used in.

For design flexibility, the LTC1844ES5-2.5#TRMPBF is offered in a compact SOT-23 package, which is highly favorable for space-constrained applications. The small footprint of the package, combined with the low profile, makes it an excellent choice for portable devices where size and weight are critical considerations.

The device also features a low noise output, which is crucial for sensitive RF and analog circuitry, ensuring minimal interference from the power supply. With a wide operating temperature range from -40°C to 125°C, the LTC1844ES5-2.5#TRMPBF is suitable for use in harsh environments, further demonstrating its versatility across various applications.

As a product from Linear Technology, known for their high-quality power management solutions, the LTC1844ES5-2.5#TRMPBF is a reliable and efficient choice for designers looking to optimize power consumption and extend battery life in their electronic projects.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4160 $51.3280
19+ $5.2644 $100.0236
30+ $5.0999 $152.9970
41+ $4.9354 $202.3514
53+ $4.7709 $252.8577
71+ $4.2774 $303.6954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess