EN
  • EN
  • DE

PIC16LC712-04/P

Part No PIC16LC712-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18DIP / MCU 8-bit PIC RISC 1.75KB EPROM 3.3V/5V 18-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 792014-PIC16LC712-04/P
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16LC712
Introduction Date February 04, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16LC712-04/P CAD Model

Description

Product Overview: PIC16LC712-04/P

The PIC16LC712-04/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatility in various applications. This 8-bit microcontroller is a member of the expansive PIC16 family, which is well-regarded for its ease of use and reliability.

Key Features

  • Core: The PIC16LC712-04/P is built on a PIC architecture with a CPU speed of 4 MHz, making it suitable for a wide range of embedded applications.
  • Memory: It comes with 1.75 KB of flash program memory, allowing for efficient storage of code, and 68 bytes of data RAM for temporary data storage during operation.
  • I/O Pins: The device includes 13 I/O pins, providing ample connectivity options for peripherals and external devices, enhancing its adaptability to different tasks.
  • Timers: It features two versatile timers, which are essential for tasks that require precise timing and scheduling, such as PWM (Pulse Width Modulation) for motor control or timing-based measurements.
  • Analog-to-Digital Converter (ADC): The integrated 8-bit ADC allows the microcontroller to process analog signals, making it ideal for sensor interfacing and data acquisition applications.
  • Power Efficiency: Designed with power-saving in mind, the PIC16LC712-04/P supports a wide voltage range and has power management features that make it suitable for low-power and battery-operated devices.
  • Package: It is available in a PDIP (Plastic Dual In-line Package), which is easy to handle and suitable for prototyping as well as production runs.

Applications

The PIC16LC712-04/P is a versatile MCU that can be used in a variety of applications, ranging from simple consumer electronics to more complex industrial control systems. Its capabilities make it perfect for automation tasks, custom control systems, power management solutions, and portable devices, among others.

Conclusion

Microchip's PIC16LC712-04/P microcontroller is a compact yet powerful solution for developers looking to create sophisticated and efficient electronic systems. Its combination of performance, memory, and peripherals, along with its ease of use, makes it a popular choice among engineers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess