The SN74ACT11030DR is a high-performance, quadruple positive-NAND gate integrated circuit from Texas Instruments, designed to operate with a wide range of digital applications. This IC is a part of the SN74ACT series, which is known for its high-speed CMOS technology, providing robust and reliable performance for a variety of electronic systems.
Key Features:
- Logic Type: Quadruple 3-Input Positive-NAND Gates
- Package: Supplied in a 14-pin SOIC package, the device is suitable for surface-mount technology, providing a compact footprint for densely packed PCBs.
- Operating Voltage: The device features a wide operating voltage range of 4.5 V to 5.5 V, making it versatile for interfacing with other logic families.
- High-Speed Performance: With its fast propagation delay and transition times, the SN74ACT11030DR is ideal for high-speed applications.
- Drive Capability: The outputs can drive up to 24 mA, providing good signal integrity with the ability to drive multiple inputs.
- Temperature Range: The device operates over a broad temperature range from -40°C to 85°C, ensuring reliability in various environmental conditions.
Applications:
The SN74ACT11030DR is suitable for a wide array of applications, including:
- Logic level translation
- Signal processing
- Communication systems
- Data management
- Complex logic circuit implementations
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the SN74ACT11030DR is no exception. The device is rigorously tested to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications.
Ordering Information:
The SN74ACT11030DR is available for order, with options for standard or custom reel quantities. For detailed specifications and ordering information, please refer to the Texas Instruments official website or authorized distributors.