EN
  • EN
  • DE

SN74ACT1284PWR

Part No SN74ACT1284PWR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 7-BIT BUS INTERFACE 20-TSSOP / Transmitter 1TX 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel package
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 4.5 V ~ 5.5 V
Resolution 7
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 794879-SN74ACT1284PWR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ACT1284
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ACT1284PWR CAD Model

Description

The SN74ACT1284PWR from Texas Instruments is a robust integrated circuit designed to facilitate efficient and reliable data exchange between parallel and serial interfaces. This versatile chip is a crucial component in many digital communication systems, offering a bridge between parallel-printed circuit boards and serial-peripheral devices.

Key Features

  • Interface Type: The SN74ACT1284PWR provides a bidirectional parallel-to-serial and serial-to-parallel interface, making it highly adaptable for various data communication needs.
  • High-Speed Data Rates: It is capable of handling high-speed data rates, ensuring swift and efficient data transfer, which is essential for modern high-performance computing and communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: The device can function across a broad temperature range, ensuring reliability and performance stability in diverse environmental conditions.
  • Logic Family: The SN74ACT1284PWR belongs to the ACT family, known for its advanced CMOS technology that provides a favorable balance between speed and power consumption.

Package and Mounting

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, under the part number SN74ACT1284PWR. This surface-mount package is ideal for space-constrained applications and provides a compact solution for PCB designs.

Applications

The SN74ACT1284PWR is widely used in various applications, including:

  • Peripheral device interfacing for computers and microcontrollers
  • Printer and display data transfer systems
  • Data communication equipment
  • Networking equipment and routers

Quality and Reliability

As with all Texas Instruments products, the SN74ACT1284PWR is manufactured to high-quality standards, ensuring reliability and performance consistency. It is a testament to Texas Instruments' commitment to providing industry-leading components that meet the stringent demands of electronic systems designers worldwide.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7460 $152.9300
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess