EN
  • EN
  • DE

SN74ACT2235-60PAG

Part No SN74ACT2235-60PAG
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC ASYNC BI-DIR FIFO MEM 64-TQFP  /  Asynchronous FIFO 18K (1K x 9 x 2) Bi-Directional 16.7MHz 45ns 64-TQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 18K (1K x 9 x 2)
Function Asynchronous
Data Rate 16.7MHz
Access Time 45ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number 74ACT2235
Other Names 2156-SN74ACT2235-60PAG-TI,TEXTISSN74ACT2235-60PAG
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258885-SN74ACT2235-60PAG
Ultra Librarian 3D Model Ultra Librarian SN74ACT2235-60PAG CAD Model

Description

The SN74ACT2235-60PAG is a high-performance integrated circuit designed and manufactured by Texas Instruments. This device is part of the ACT (Advanced CMOS Technology) family and is known for its robustness, high speed, and low power consumption. It is commonly used in a variety of digital applications, including telecommunications, computing, and industrial control systems.

Key Features:

  • Technology: Advanced CMOS Technology (ACT)
  • Package: 68-Pin Plastic TQFP (PAG)
  • Speed Grade: 60ns
  • Operating Temperature Range: -40°C to 85°C, making it suitable for industrial applications.
  • Supply Voltage: Operates on a 5V supply voltage, which is typical for many digital systems.
  • Logic Type: Octal Bus Transceiver with 3-state outputs, allowing bidirectional data flow with high drive capability.

Applications:

The SN74ACT2235-60PAG is versatile and can be used in various applications where reliable data transmission is required. It is ideal for:

  • Bus interface or signal buffering in microprocessor or microcontroller-based systems.
  • Data communication between peripherals or across PCBs.
  • Level shifting and voltage translation due to its compatibility with 5V systems.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74ACT2235-60PAG is no exception. It undergoes rigorous testing to ensure high reliability and performance in demanding environments. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

Support and Resources:

For engineers and designers, Texas Instruments provides extensive support and resources for the SN74ACT2235-60PAG, including datasheets, technical documents, application notes, and design tools. This ensures a smooth integration of the device into your projects with full understanding of its capabilities and limitations.

You May Also Be Interested in

Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2KX18 15NS 32TQFP
Lowest to $0.4672
Renesas Electronics America
IC FIFO SS 65536X18 10NS 64STQFP / Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Renesas Electronics America
IC FIFO 2048X18 7-5NS 80QFP / Synchronous FIFO 36K (2K x 18)(4K x 9) 133.3MHz 5ns 80-TQFP (14x14)
Lowest to $72.0644
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026
Rochester Electronics
FIFO, 512X9, 50NS, ASYNCHRONOUS
Lowest to $7.6479

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3112 $57.9336
7+ $15.8451 $110.9157
10+ $15.3500 $153.5000
14+ $14.8548 $207.9672
18+ $14.3597 $258.4746
24+ $12.8742 $308.9808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,845 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess