EN
  • EN
  • DE

SN74ACT244IDWREP

Part No SN74ACT244IDWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ACT244
Other Names TEXTISSN74ACT244IDWREP,-296-19502-1,-V62/04620-02XE,296-19502-1,296-19502-2,2156-SN74ACT244IDWREP,-296-19502-1,V62/04620-02XE,-V62/04620-02XER,296-19502-6,-296-19502-1R,-SN74ACT244IDWREPR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260027-SN74ACT244IDWREP
Ultra Librarian 3D Model Ultra Librarian SN74ACT244IDWREP CAD Model

Description

SN74ACT244IDWREP Enhanced Product Octal Buffer/Driver from Texas Instruments

The SN74ACT244IDWREP from Texas Instruments is a state-of-the-art enhanced product octal buffer and line driver designed to provide high-speed drive with low-power consumption, making it ideal for a wide range of applications. This device is specifically engineered to meet the rigorous demands of aerospace, defense, and other high-reliability industries.

Key Features

  • High-Performance Operation: The SN74ACT244IDWREP operates at a voltage range of 4.5 V to 5.5 V, ensuring compatibility with standard 5V systems while delivering fast propagation delays and output transition times suitable for high-speed signal processing.
  • Octal Buffer/Line Driver: With its eight independent buffer/line drivers, this component can drive bus lines or buffer memory address registers effectively, providing design flexibility and improved performance.
  • 3-State Outputs: The device features 3-state outputs, which can be placed in a high-impedance state, allowing for use in bus-oriented systems and simplifying board design by reducing the need for external components.
  • Enhanced Product: This version of the SN74ACT244 is part of Texas Instruments' Enhanced Product (EP) portfolio, which means it has been subjected to additional qualification testing and manufacturing controls, ensuring superior performance in extreme environments.

Applications

The SN74ACT244IDWREP is widely used across various high-reliability applications, including:

  • Avionics and aerospace systems
  • Military and defense electronics
  • Space exploration equipment
  • Communications infrastructure
  • Industrial control systems

Quality and Reliability

As part of Texas Instruments' commitment to quality, the SN74ACT244IDWREP is offered in a 20-pin SOIC package and is characterized for operation from -55°C to 125°C, ensuring reliable performance under extreme temperature conditions. The device is also provided with enhanced control features, such as over-temperature and under-voltage lockout, further bolstering system reliability.

For engineers requiring robust, high-speed data buffering and driving capabilities in their high-reliability systems, the SN74ACT244IDWREP from Texas Instruments represents an optimal solution, delivering both performance and durability.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess