The SN74ACT245NSRG4 is a robust octal bus transceiver designed by Texas Instruments, featuring bi-directional communication and specifically optimized for voltage translation and buffering purposes. This integrated circuit is part of the SN74ACT series, which is well-known for its high-speed and low-power consumption characteristics.
Key Features
- Logic Type: Octal Bus Transceiver with 3-state outputs
- Logic Family: ACT
- Operating Voltage Range: 4.5V to 5.5V, making it ideal for interfacing with 5V logic levels.
- Data Flow Direction: Bi-directional, allowing for versatile data transmission.
- Output Current: -24mA / 24mA, providing sufficient drive capability.
- Propagation Delay Time: 11ns (max), ensuring swift signal processing.
- Operating Temperature: -40°C to 85°C, suitable for a wide range of environmental conditions.
- Packaging: Comes in a 20-SOIC package, which is surface-mountable and saves valuable board space.
Applications
The SN74ACT245NSRG4 is designed to be used in various applications where data needs to be transferred or buffered between two buses. Common applications include:
- Bus interface or signal buffering in microprocessor or microcontroller-based systems.
- Data communication between peripherals and microprocessors.
- Memory interfacing, especially where signal integrity is paramount.
- Use in systems that require logic level shifting or voltage translation.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74ACT245NSRG4 is no exception, being fabricated with high-grade materials and subjected to rigorous testing to ensure it meets industry standards for performance and longevity. This product is RoHS compliant, ensuring it meets environmental standards by restricting the use of certain hazardous substances in its manufacture.
Support and Resources
Customers can access a wealth of support and resources from the Texas Instruments website, including detailed datasheets, application notes, and design resources. Additionally, TI's support forums and technical assistance provide valuable help for integrating the SN74ACT245NSRG4 into your design projects.