EN
  • EN
  • DE

SN74ACT3632-30PQ

Part No SN74ACT3632-30PQ
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLK DUAL FIFO MEMORY 132-QFP  /  Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 33.4MHz 15ns 132-BQFP (24.13x24.13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 36K (512 x 36 x 2)
Function Synchronous
Data Rate 33.4MHz
Access Time 15ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Bi-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 132-BQFP Bumpered
Supplier Device Package 132-BQFP (24.13x24.13)
Base Product Number 74ACT3632
Other Names -296-4407,296-4407,-SN74ACT3632-30PQR,TEXTISSN74ACT3632-30PQ,296-4407R,2156-SN74ACT3632-30PQ-TI,-296-4407
Standard Package 36
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258868-SN74ACT3632-30PQ
Ultra Librarian 3D Model Ultra Librarian SN74ACT3632-30PQ CAD Model

Description

The SN74ACT3632-30PQ is a high-performance, first-in, first-out (FIFO) memory device from Texas Instruments, designed to meet the demanding requirements of high-speed data communication and processing systems. This integrated circuit is part of the 74ACT series, known for its advanced CMOS logic that operates at high speeds while maintaining low power consumption.

With a storage capacity of 1,024 x 36 bits, the SN74ACT3632-30PQ provides ample space for buffering data in applications such as digital signal processing, telecommunications, and networking. The FIFO memory operates at a clock speed of up to 30 MHz, ensuring rapid data transfer rates that are essential for high-speed systems.

Key Features:

  • High-Speed Operation: Clock speeds of up to 30 MHz for efficient data handling.
  • Large Storage Capacity: 1,024 x 36-bit organization allows for significant data buffering.
  • Flexible Control Interface: Offers both read and write operations with simple control logic.
  • Low Power Consumption: Advanced CMOS technology helps to minimize power usage during operation.
  • Expandable: Bidirectional expansion is possible by width and depth, providing scalability for larger systems.
  • Robust Package: Housed in a 132-pin plastic quad flatpack (PQFP), designed for surface mounting and durability.

The SN74ACT3632-30PQ also features a programmable almost-full and almost-empty flags, which provide additional control and flexibility by allowing system designers to set thresholds that best suit their application requirements. This can help in preventing buffer overflows or underflows, ensuring a more reliable data flow.

For designers and engineers looking for a FIFO memory that delivers high-speed performance with the reliability and quality that Texas Instruments is known for, the SN74ACT3632-30PQ is an excellent choice. Its combination of speed, capacity, and power efficiency makes it a versatile component suitable for a wide range of high-speed data management applications.

You May Also Be Interested in

Renesas Electronics America
FIFO, 256X9, 15ns, Asynchronous, CMOS, PQCC32
Need more? Email Us
Rochester Electronics
FIFO, 4KX9, 10NS, SYNCHRONOUS
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess