EN
  • EN
  • DE

TLV3492AIDCNRG4

Part No TLV3492AIDCNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Nanopower Push-Pull Output Comparator 8-SOT-23 -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Common Mode Rejection Ratio 74 dB
Height 1.1 mm
Input Bias Current 10 pA
Input Offset Voltage (Vos) 15 mV
Lead Free Yes
Length 2.9 mm
Max Input Current 10 pA
Maximum Operating Temperature 125 °C
Max Supply Current 1.2 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Nominal Supply Current 1.2 µA
Number of Channels 2
Number of Elements 2
Number of Pins 8
Operating Supply Voltage 5 V
Output Current 5 mA
Packaging Tape & Reel (TR)
Power Supply Rejection Ratio (PSRR) 69.12 dB
Propagation Delay 13.5 µs
Quiescent Current 1.2 µA
Radiation Hardening No
Response Time 6 µs
RoHS Compliant
Type General Purpose
Width 1.63 mm
Win Source Part Number 1100160-TLV3492AIDCNRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV3492AIDCNRG4 CAD Model

Description

The TLV3492AIDCNRG4 is a state-of-the-art, dual-channel comparator from Texas Instruments, designed to provide ultra-low-power operation for a wide array of electronic applications. This advanced device operates with a supply voltage range from 2.7 V to 6 V, making it an ideal choice for both 3 V and 5 V systems. The TLV3492AIDCNRG4 is part of the TLV349x family of comparators that are well-suited for battery-powered and portable devices due to their minimal power consumption and compact form factor.

With a typical quiescent current of just 1 µA, the TLV3492AIDCNRG4 is optimized for systems where power efficiency is crucial. This low current draw extends battery life and reduces thermal dissipation, which is particularly beneficial in handheld devices and wearables. The device features a push-pull output stage capable of driving capacitive loads without the need for an external pull-up resistor, simplifying design and reducing component count.

The TLV3492AIDCNRG4 boasts a fast response time, with a typical propagation delay of only 6 µs, ensuring rapid signal processing and timely system responses. This makes it a suitable choice for alarm systems, window comparators, level shifters, and other applications requiring quick decision-making capabilities.

Furthermore, the device is characterized for operation over the extended industrial temperature range of –40°C to 125°C, offering reliable performance in harsh environments. The TLV3492AIDCNRG4 comes in a 6-pin SOT-23 package, which is highly favored for space-constrained applications. Its small footprint allows for high-density PCB layouts and is compatible with automated assembly processes, reducing manufacturing costs and time-to-market.

As a product of Texas Instruments, a leader in semiconductor solutions, the TLV3492AIDCNRG4 is backed by extensive technical support and documentation. Engineers can rely on TI's quality and expertise to integrate this comparator into their designs with confidence, benefiting from its performance, power efficiency, and robustness.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4045 $56.1800
80+ $1.3156 $105.2480
120+ $1.2712 $152.5440
170+ $1.1823 $200.9910
220+ $1.1378 $250.3160
275+ $1.0934 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess