EN
  • EN
  • DE

SN74AHCT594NSR

Part No SN74AHCT594NSR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16SO  /  Shift Shift Register 1 Element 8 Bit 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74AHCT594
Other Names TEXTISSN74AHCT594NSR,296-SN74AHCT594NSRDKR,SN74AHCT594NSRG4,296-SN74AHCT594NSRTR,296-SN74AHCT594NSRCT,SN74AHCT594NSRG4,SN74AHCT594NSR,SN74AHCT594NSRE4,2156-SN74AHCT594NSR,SN74AHCT594NSRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257130-SN74AHCT594NSR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT594NSR CAD Model

Description

SN74AHCT594NSR by Texas Instruments

The SN74AHCT594NSR is a high-performance integrated circuit from the renowned manufacturer Texas Instruments (TI), designed to cater to the demanding requirements of modern digital systems. This particular device is an 8-bit shift register that features an output storage register and an 8-bit serial-in, parallel-out (SIPO) configuration, making it an essential component for applications requiring the conversion of serial data to parallel output formats.

Constructed with advanced silicon-gate CMOS technology, the SN74AHCT594NSR offers the dual advantage of high-speed operation similar to LSTTL combined with the low power consumption characteristic of CMOS integrated circuits. It operates over a broad voltage range from 4.5V to 5.5V, which makes it suitable for interfacing with 5V systems and compatible with TTL levels. This versatility ensures that it can be easily integrated into various system designs without worrying about voltage compatibility issues.

The device is packaged in a compact 16-pin SOP (Small Outline Package) that is designed for space-saving considerations without compromising on performance. This makes it an ideal choice for applications where board space is at a premium, such as in portable electronics, embedded systems, and compact industrial controllers.

One of the key features of the SN74AHCT594NSR is its 8-bit storage register that allows the system to latch output data on a positive edge of the clock signal. This latching feature enables the device to maintain stable output data while new data is being shifted into the register, thereby facilitating seamless data processing and transfer.

Moreover, the SN74AHCT594NSR boasts a high degree of functional integration, which helps reduce the number of components required in a circuit, leading to improved reliability and reduced system complexity. It is also characterized by its robustness and longevity, with built-in protection against damage due to high static discharge, making it a durable choice for long-term applications.

In summary, the SN74AHCT594NSR from Texas Instruments is a versatile and reliable shift register that is well-suited for a wide array of digital applications. Its high-speed performance, low power consumption, and ease of integration make it an excellent choice for designers looking to enhance their digital systems with efficient data handling capabilities.

You May Also Be Interested in

Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess