EN
  • EN
  • DE

SN74LVC1G14YZVR

Part No SN74LVC1G14YZVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER SGL S-T 4-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39 V to 1.87 V
Logic Level - High 1.16 V to 3.33 V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 4-DSBGA (0.9x0.9)
Dimension 4-XFBGA, DSBGA
Win Source Part Number 1100404-SN74LVC1G14YZVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G14YZVR CAD Model

Description

The SN74LVC1G14YZVR is a high-performance, single Schmitt-trigger inverter device designed and manufactured by Texas Instruments. This component is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The device operates on a supply voltage ranging from 1.65V to 5.5V, making it versatile for various applications, including portable electronics, computing devices, and embedded systems.

Key Features:

  • Logic Type: Schmitt-trigger inverter
  • Supply Voltage Range: 1.65V to 5.5V
  • Output Drive Capability: ±24mA at 3.3V
  • Logic Level Compatibility: 5V tolerant inputs
  • Package: 5-Pin DSBGA (YZVR)
  • Temperature Range: -40°C to 125°C

The SN74LVC1G14YZVR is designed to provide optimal performance with a 5V tolerant input, which allows for direct interfacing with TTL-level logic signals without the need for additional level-shifting components. This feature simplifies design and reduces component count in mixed-voltage systems.

This device is capable of driving ±24mA at 3.3V, offering robust output drive capability which is essential for driving heavy loads or for use in wired-OR configurations. The Schmitt-trigger input also provides hysteresis, which enhances noise immunity and allows the device to be used in environments with higher electrical noise.

With its wide operating temperature range of -40°C to 125°C, the SN74LVC1G14YZVR is suitable for industrial applications where temperature extremes may be encountered. Additionally, the small 5-pin DSBGA package allows for a compact footprint on printed circuit boards, which is crucial for space-constrained applications.

Overall, the SN74LVC1G14YZVR from Texas Instruments is a reliable and efficient solution for designers looking for a single inverter gate with Schmitt-trigger inputs. Its compatibility with various voltage levels, robust drive capabilities, and compact form factor make it an excellent choice for a wide range of electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2373 $51.0195
515+ $0.1948 $100.3220
795+ $0.1887 $150.0165
1,100+ $0.1826 $200.8600
1,420+ $0.1765 $250.6300
1,900+ $0.1582 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,855 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess