EN
  • EN
  • DE

SN74LVCZ245ADWE4

Part No SN74LVCZ245ADWE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20SOIC  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74LVCZ2
Standard Package 550
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259261-SN74LVCZ245ADWE4
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ245ADWE4 CAD Model

Description

Product Overview: SN74LVCZ245ADWE4

The SN74LVCZ245ADWE4 is a state-of-the-art octal bus transceiver from Texas Instruments, designed with the purpose of providing bidirectional voltage-level translation and buffering for data communication between systems operating at different voltage levels. This product is part of the LVC family, which is known for its low-voltage operation and high-speed performance.

Key Features

  • Bi-Directional Interface: With 8 bidirectional data lines, this transceiver is capable of transferring data from the A bus to the B bus and vice versa, making it ideal for dual-supply systems.
  • Wide Voltage Range: The SN74LVCZ245ADWE4 operates at a voltage range of 1.65V to 5.5V on the A side and 2.7V to 5.5V on the B side, accommodating a variety of logic levels and making it suitable for interfacing with both 3.3V and 5V systems.
  • High Drive: It can drive up to ±24-mA at the A side and ±12-mA at the B side, providing strong signal transmission capabilities.
  • Low Power Consumption: The device features a low power consumption, which is critical for battery-operated and power-sensitive applications.

Applications

The versatility of the SN74LVCZ245ADWE4 makes it an excellent choice for a wide range of applications, including:

  • Bus Interface
  • Level Shifting for Data Communication
  • Signal Buffering
  • Memory Interface
  • Microprocessor or Microcontroller Interface

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVCZ245ADWE4 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring reliability and performance in the most demanding conditions.

Package and Environmental Compliance

The device comes in a 20-pin SOIC package, providing a compact footprint for space-constrained applications. Additionally, it is RoHS compliant and free from lead (Pb), adhering to environmental standards and regulations.

Overall, the SN74LVCZ245ADWE4 from Texas Instruments is a powerful and reliable solution for data transfer and voltage translation in multi-voltage systems, offering designers flexibility, efficiency, and performance.

You May Also Be Interested in

SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess