EN
  • EN
  • DE

SN74LVC1G00YZAR

Part No SN74LVC1G00YZAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP 5DSBGA  /  NAND Gate IC 1 Channel 5-DSBGA (1.4x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74LVC1G
Other Names TEXTISSN74LVC1G00YZAR,-SN74LVC1G00YZARR,-296-14023-1,296-14023-1,296-14023-2,296-14023-1R,-296-14023-1,296-14023-2R,2156-SN74LVC1G00YZAR-TITR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257672-SN74LVC1G00YZAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G00YZAR CAD Model

Description

SN74LVC1G00YZAR Single 2-Input Positive-NAND Gate by Texas Instruments

The SN74LVC1G00YZAR is a high-performance, single 2-input Positive-NAND gate designed by Texas Instruments to meet the demanding needs of today's fast-paced electronics industry. This compact and efficient integrated circuit is part of the LVC family, known for its low-voltage operation and compatibility with a wide range of devices.

Key Features:

  • Operating Voltage: The device operates at a voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • High Drive: It can drive outputs up to 24mA at 3.3V, providing a robust output signal for driving various loads.
  • Low Power Consumption: The SN74LVC1G00YZAR is optimized for low power consumption, preserving battery life in portable applications.
  • Schmitt-Trigger Inputs: The inputs include Schmitt triggers, which provide hysteresis and enhance noise immunity, ensuring reliable operation in noisy environments.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection shields the device from static damage, ensuring a longer operational lifespan.

Applications:

Thanks to its versatile nature, the SN74LVC1G00YZAR is used across a wide array of applications, including:

  • Logic level translation
  • Signal gating
  • Pulse shaping
  • Glitch elimination
  • Combination and sequence generating circuits

Package and Quality:

The device is offered in a small-footprint package, ensuring a minimal board space requirement. Texas Instruments' commitment to quality means that the SN74LVC1G00YZAR is manufactured to the highest standards, with rigorous testing to ensure performance and reliability.

Conclusion:

The SN74LVC1G00YZAR from Texas Instruments is a testament to the innovation and reliability that the company is known for. With its versatile features and robust design, it is an ideal choice for designers looking to implement a high-performance NAND gate function in their digital logic circuits. Whether for consumer electronics, industrial applications, or portable devices, this integrated circuit delivers the performance and reliability required in today's technologically advanced world.

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess